location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 7 Plus 1301sp Tablet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7 Plus 1301sp Tablet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G4B66AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182649688 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18455
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2014
Product end of life date
Quad-core performance for all out fun.

The quad-core powered HP 7 Plus lets you see, connect, share and experience the media that moves you. From web surfing and gaming to movies and music, it delivers quad-core performance for all out fun.

Brings entertainment into your life.

With a seamless, 17,8 cm (7") diagonal IPS display that keeps the picture sharp from almost any angle, you have entertainment to go. The HP 7 Plus brings all your content to life, beautifully.

Get the confidence of quality.

With trustworthy performance that’s been proven over time, the HP 7 Plus delivers technology you can count on, from a brand you can trust.

Source Testseek summary Average rating
Reviews
Updated:
2014-08-06 05:31:21
Uk has collected 23 expert reviews for HP 7 Plus 1301sp Tablet and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
notebookcheck.net
Updated:
2014-08-06 05:31:21
With the Slate 7 Plus the established manufacturer Hewlett Packard, short HP, introduces the updated successor of the HP Slate 7 after a relatively short amount of time. At an RRP of 149 euros the HP Slate 7 Plus comes well-equipped with its 7-inch IPS di...
Good Bright display, Up-to-date resolution, High viewing-angle stability, Powerful SoC, Good application and gaming performance, Low price...
Bad Workmanship only average, Heavy, Badly positioned power and volume buttons, Bad camera modules, Inaccurate GPS tracking, Only 1-year warranty...
Bottom line Tested HP Slate 7 Plus tabletDoes the performance of the HP Slate 7 Plus suffice for one of the top ranks in our list? Sadly, despite many positive aspects, not quite.On the plus side is the bright, viewing angle stable 7-inch IPS display whose resolution...
83%