location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DMS-59 to Dual VGA Cable Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMS-59 to Dual VGA Cable Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GS567AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585356195 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 308082
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:52:15
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2019
Product end of life date
Bullet Points HP DMS-59 to Dual VGA Cable Kit
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DMS Male
  • - 2 x VGA (D-Sub) Male
  • - Blue, White
More>>>
Features
Connector 1 *
DMS
Connector 2 *
2 x VGA (D-Sub)
Connector 1 gender *
Male
Connector 2 gender *
Male
Product colour
Blue, White
Connector gender
Male/Male
Weight & dimensions
Weight
200 g
Other features
Connector(s)
DMS-59, VGA
Other features
Compatible products
HP Compaq dc5800 Microtower PC HP Compaq dc5850 Microtower PC HP Compaq dc7900 Convertible Minitower PC HP Compaq dc7900 Small Form Factor PC HP Compaq dc7900 Ultra-slim Desktop PC HP Compaq dx2400 Microtower PC HP Compaq dx2450 Microtower PC HP rp5700 Point of Sale System HP xw4600 Workstation HP xw6600 Workstation HP xw8600 Workstation HP xw9400 Workstation HP Z200 Small Form Factor Workstation HP Z200 Workstation HP Z210 Convertible Minitower Workstation HP Z210 Small Form Factor Workstation HP Z400 Workstation HP Z600 Workstation HP Z800 Workstation
Country Distributor
Polska 1 distributor(s)