|
Gareth takes a quick look at HPs larger Chromebook, the 14. Easily the best looking of the larger Chromebooks the 14 has a number of differences over the other Chromebooks on the market whilst delivering the same Chrome Operating System experience...
|
|
|
HP joined the growing list of OEMs manufacturing Chromebooks with the HP Chromebook 14(14c001tu) back in March last year. They've since followed up with the Chromebook 11 and a Chromebook 14 followup the HP 14-Q002TU. It has upgraded hardware and a more i...

Nice feeling plastic casing, Keyboard is nice to type on, Excellent battery life...

Screen is washed out, 2GB RAM is limiting, Weight, Touchpad...

The Chromebook 14 has some flaws, the screen is washed out and not ideal, the touchpad is not as responsive as it could be, it struggles with only 2GB of RAM at times and lacks internal storage, but it does have its pluses.The large screen and simple desi...
|
|
|
We took a brief look at the HP Chromebook 14 late last year . It's one of the models that the vendor is actively pushing in the education sector. The reasons for this are because it runs the simple Chrome OS operating system, which basically relies on the...

Comfortable to type on, Good overall performance, Full-sized SDXC slot and full-sized HDMI...

Screen reflections can be annoying, Feels heavy, White finish can end up looking dirty...

If a large Chromebook is what you're after, then HP's 14-inch model should be considered. It's the biggest one we've seen, and the most luxurious to use for long periods of typing. It's a heavy unit, though, and it has a high price...
|
|
|
What is the HP Chromebook 14? The HP Chromebook 14 is a 14-inch laptop that runs on Google's browser-based Chrome operating system. This is HP's second stab at making one and having extensively used the HP Pavilion Chromebook for the past year, there's de...

Nice matte finish design, 3G support, Comfortable keyboard...

Average screen quality, Low default brightness setting, Slightly heavier than original...

The HP Chromebook 14 is a big improvement on the HP's first Chromebook offering and with the added 3G support makes it an affordable option you can actually take out and about. This is a great feature, but we're less enamoured with the screen and so-so to...
|
|
|
The HP Chromebook 14 is the latest - and joint-largest - Chromebook to show its face at this year's Intel Developers Forum in San Francisco. The replacement for the earlier "Pavilion" Chromebook 14, the latest model is available in a number of different...
|
|
|
Earlier this year I had a look at a Chromebook from Samsung, here what at first glance looks a fairly similar offering from HP. Could a Chromebook be a real alternative to using a notebook with the Microsoft Windows operating system?...
|
|
|
Hewlett-Packard has been blowing a bit hot and cold with Windows 8 recently. With sales of Windows 8 tablets still flatlining, HP has been telling anyone that will listen that it is prepared to look at other alternatives for its mobile offerings. See all...
|
|
|
Google's Chromebook may not get much respect in some tech circles, but HP offers a vote of confidence with a Chrome-based laptop of its own, the HP Pavilion 14 Chromebook. Blending the design aesthetics of a budget Pavilion laptop with the free web-centri...

Larger display makes multitasking easier, Large keyboard is comfortable for typing, Solid enough build quality...

Short battery life, Port selection is sparse, The usual Chrome OS caveats...

While the £249 HP Pavilion 14 Chromebook isn't the cheapest of the inexpensive Chrome devices, it's still a heck of a lot less than most budget laptops, and is perhaps the easiest transition from Windows to Chrome. The full-size keyboard and 14in display...
|
|
|
The HP Pavilion 14 is unlike other Chromebooks in the market today. It is a standard laptop with a sleek style. It covers people who like full size laptops with minimalistic elements. HP Pavilion 14 comes with a 14-inch screen. The screen has a minimum re...

At just £249.00, the Chromebook HP Pavilion 14 laptop is a steal. It is the perfect solution for people who desire a combination of value for money and style.Weighing in at only 1.8 kilos, the laptop is perfect for commuters or sales professionals who are...
|
|
uk.hardware.info Updated: 2014-05-30 02:17:38
|
Chromebooks are increasing in popularity. We've seen some interesting products from Samsung and Acer in this category, and today we will look at the HP Pavilion Chromebook. An average price of 320 euros for a 14-inch, 1366x768 laptop is very affordable...

For about 320 euros, teh HP Pavilion Chromebook can be yours. It's a 14-inch laptop with ChromeOS, bigger than the other Chromebooks we've seen. The OS won't appeal to everyone, but if you're looking for a pure internet laptop and are proficient in usin...
|
|
fatducktech.com Updated: 2014-05-30 02:17:38
|
HP's Chromebook commands a premium price within the cheaper than usual Chromebook space. Does it do enough to justify that extra expenditure?HP's Pavilion lines aren't the flashiest of notebooks. They're solid workhorses, and that's exactly the case with...

Chromebooks are a very particular niche; you've got to want to use Google's services extensively, live online extensively and be in a particularly limited budget space. The Pavilion Chromebook is well built and has a decent screen and keyboard, but ultima...
|
|
|
Until now, most Chromebooks have been around the size of a netbook. HP’s new Pavilion Chromebook, however, has a 14in screen and all the connectivity you’d expect from a regular laptop. A bigger screen means a higher price, though it’s still a bargain...

It has poor battery life, but its large keyboard makes this much more comfortable to type on than other Chromebooks...
|
|
|
Try to sell most of us a laptop that can't run normal programs, never mind traditional operating systems such as Windows 8 or OS X, and instead only runs a web browser - forcing you to do everything online - and we'd hesitate. ut that's precisely what a C...

Generous screen, Fast and responsive, Sensible specs, and cheap, Chrome OS is maintenance, free...

Poor battery life, Dead keyboard, Chrome OS isn't for everyone, Budget screen, speakers, materials...

Chrome OS New Chrome OS review So if you think a Chromebook is right for you, which should you buy? We still think the Samsung Series 3 Chromebook (which, perhaps tellingly, is the one Google itself promotes through TV advertising), is the best balance...
|
|
techradar.com/au/ Updated: 2014-05-30 02:17:38
|
Try to sell most of us a laptop that can't run normal programs, never mind traditional operating systems such as Windows 8 or OS X, and instead only runs a web browser - forcing you to do everything online - and we'd hesitate.ut that's precisely what a Ch...

Generous screen, Fast and responsive, Sensible specs, and cheap, Chrome OS is maintenancefree...

Poor battery life, Dead keyboard, Chrome OS isn't for everyone, Budget screen, speakers, materials...

Buying Guide 25 best laptops in the world We're cautiously positive about the whole Chromebook schtick, and it's nice that with the HP Pavilion 14 Chromebook and others joining in we now have a choice of models. And even if you're skeptical, it's worth at...
|
|
|
The HP Pavilion Chromebook 14 is a slightly different Chromebook prospect: the Google Chrome OS operating system laptop - which needs to be online via Wi-Fi for its full cloud-based functionality - boasts a 14-inch screen size, making it the largest Chrom...

Larger screen will suit some, brighter screen than some competitors, SD slot for storage expansion, fast for browsing, SSD makes for quick start-up...

No 3G, poor screen viewing angle, so-so screen resolution considering size, plasticky, OS/application limitations, average overall experience...

The HP Pavilion Chromebook 14 isn't a revelation. It's a lot like an enlarged - and glammed-up thanks to its sparkly glossy plastic (make of that what you will) - version of the Samsung Series 3 Chromebook. The added screen size adds a few quid to t...
|
|
T3.com
Updated: 2014-05-30 02:17:38
|
Google's affordable, web-based Chromebook has yet to venture out of 12-inch screen territory until now as HP enters the Google-running laptop fray for the first time with the HP Pavilion 14 Chromebook. The new model is priced slightly higher than the Ace...

Plenty of connectivity, Speedy browsing, Fast boot up...

Dull, uninspiring design, Low-resolution display, Battery life...
|
|
channelpro.co.uk Updated: 2014-05-30 02:17:38
|
HP’s Chromebook debut is desperately disappointing, with insipid hardware failing to bring anything worthwhile to the marketRating: 2Average: 2 (1 vote) HP has taken its own sweet time to enter the Chromebook fray, but it certainly hasn’t spent the int...
|
|
|
HP has taken its own sweet time to enter the Chromebook fray, but it certainly hasn't spent the intervening years perfecting the Pavilion 14 Chromebook. This is, to be brutal, one of the least charming cocktails of plastic and silicon we've ever had the...

HP's Chromebook debut is desperately disappointing, with insipid hardware failing to bring anything worthwhile to the market...
|
|
|
With very little fanfare, the HP Pavillion 14(c001tu) Chromebook crept into Harvey Norman and JB Hifi stores in late March, joining the Acer C7 and Samsung Series 3 Chromebooks which were already on-sale. This entry by HP into the Chromebook market brings...

Large screen, Full Keyboard, Left/Right Mouse buttons on Touchpad...

Large Screen doesn't come with increased resolution, SATA HDD instead of SSD, Intel Based CPU means slight heat...

The HP Chromebook is at the top of the range of Chromebooks on offer in Australia when it comes to price and it does show in terms of what is on offer. The Pavillion 14 is a fairly well made device with a lot of options that you won't find on other Chrome...
|
|
|
If you read my comparison of the Asus C7 and Samsung Series 3 Chromebooks , you may well have come away thinking: "All well and good, but can I have something with a bigger screen for the same sort of money?" Now, thanks to HP, the answer to that questio...

These Chromebook doohickeys are now making more sense. For £250, the HP Pavilion Chromebook is a smart, well-made machine with a usefully large display and a handy combination of an Intel Celeron chip and an SSD. I'd have liked a more manly battery and a...
|
|
knowyourmobile.com Updated: 2014-06-20 02:26:36
|
First let's look at the raw specs of the HP Pavilion 14 Chromebook.Normally I start reviews out by looking at a product's display since that is the window through which we communicate with a device. However, I want to start this review out by talking abou...

Terrific laptop for those married to Google or those whose computer needs only include surfing the web. Generous amount of ports. Nice trackpad...

Pathetic battery life. Hollow keyboard. Not for those who like to store files locally...

From a hardware perspective, the HP Pavilion 14 Chromebook is a strong entry into the growing field of Chromebooks. It offers a nice number of ports, including HDMI, and has more than enough processing power and storage to meet a Chromebook user's needs...
|
|
|
Chromebooks are laptops that run Google’s Chrome OS, a slimmed down operating system built around online connectivity, cloud storage and running apps and extensions through the Chrome browser. Fortunately, you don’t have to always be online to use all of...
|
|
|
After hearing about the impending release of the HP Chromebook 14 G3 featuring the Nvidia Tegra K1 processor, and having previously had experience with the series, I have to say I was more than a little eager to try one out. In fact, I admit that ‘obsessi...

Battery life seems great – 7 hours out of the box, Multitouch trackpad, Handles lots of open tabs at once (50is no problem), Headphone sound is good, Body construction is fairly solid (easily commensurate with price), no creaks or anything terrible like t...

Screen resolution is meh, viewing angles are meh, brightness isn't too bad (you can see it in sunlight reasonably well) – I would like to see the 1920×1080 touch model in Australia, Keyboard layout takes some getting used to if you're not already a Chrome...

I'm giving this one a ‘buy'. If you're in the market for a Chromebook, or even if you need something with tablet-like functionality but still prefer a more traditional laptop-style approach (that is to say, you want a real keyboard), you can't go wrong wi...
|
|
|
We love Chromebooks, but the formula for a cheap computer for the masses needs to be just right before it can be classified as great. Unfortunately, the HP Chromebook 14 seems to miss that mark.A Chromebook from HP with a 14-inch 1366×768 panel. It's also...

If you're in the market for a Chromebook, we'd advise you skip the 14 from HP unless you're truly desperate for a bigger screen on your second computer. Instead, we'd recommend going for the new HP Chromebook 11 which is cheaper, lighter, better looking a...
|
|
|
We took a brief look at the HP Chromebook 14 late last year. It's one of the models that the vendor is actively pushing in the education sector. The reasons for this are because it runs the simple Chrome OS operating system, which basically relies on the...

Comfortable to type on, Good overall performance, Full-sized SDXC slot and full-sized HDMI...

Screen reflections can be annoying, Feels heavy, White finish can end up looking dirty...

The 14in screen makes the HP Chromebook 14 slightly bigger than the 13.3in Toshiba Chromebook CB30 that we reviewed in February, and 340g heavier at 1.83kg, but both Chomebooks have a styling that's appealing. We like the Chromebook 14 because of the extr...
|
|
|
I used to be something of a Chromebook skeptic.Sure, Chrome OS is a novel idea, I thought – a simple, streamlined operating system focused on getting you online as quickly and easily as possible – but it wasn't for me. Why would I want to live my digital...

Excellent keyboard and trackpad, Chrome OS is speedy and responsive, Crisp, vivid screen...

Not as powerful as some higher, end Chromebooks, Average battery life...

The HP Chromebook 14 is no performance powerhouse, but Chrome OS' speediness combined with a funky blue case makes this one fun notebook to use...
|
|
devontechsupport.com Updated: 2017-11-30 02:01:55
|
I used to be something of a Chromebook skeptic.Sure, Chrome OS is a novel idea, I thought – a simple, streamlined operating system focused on getting you online as quickly and easily as possible – but it wasn't for me. Why would I want to live my digital...

It isn't the smallest, lightest Chromebook out there, but its 14-inch screen represents a good balance between ample screen space and portability. A top-notch keyboard and trackpad, coupled with a great screen, makes the Chromebook 14 a joy to write and b...

Battery life is merely average compared to other, comparable Chromebooks from other manufacturers. Also, some stuttering and sluggishness under heavy loads detracted from my otherwise enjoyable experience...

A Chromebook isn't going to be quite as flexible as a full-on WIndows PC or a Mac. No matter how Google dresses things up, you're still relying heavily on web apps to get work done, and ultimately such restrictions aren't for everyone.Still, with a base p...
|
|
|
At first glance, you could almost mistake HP's new Chromebook 14 for its similarly named 2014 predecessor. Both have a neat, white exterior and flashes of sky blue along the side. Open them up, however, and the differences quickly become apparent. Where t...

The HP Chromebook 14 builds upon a lot of things I liked about the old model. It's still great value for what you're getting in terms of build quality and general performance – particularly the battery life – and if you're looking for a general, all-round...
|
|
|
However, a lot has changed in computing over the last five years. Now much of what we do, like editing and sharing photos, creating documents, sending emails, and (of course) browsing the web can all be done through a humble web browser with no extra apps...

Terrific laptop for those married to Google or those whose computer needs only include surfing the web. Generous amount of ports. Nice trackpad...

Pathetic battery life. Hollow keyboard. Not for those who like to store files locally...

From a hardware perspective, the HP Pavilion 14 Chromebook is a strong entry into the growing field of Chromebooks. It offers a nice number of ports, including HDMI, and has more than enough processing power and storage to meet a Chromebook user's needs...
|
|
|
It is available in cheerful bright colors, the HP Chromebook 14 x004nd. A laptop made for whom a lot of internet use. Equipped with an Nvidia K1 processor and WiFi 802.11ac he also fine papers for that.ChromeOS, Google operating system alongside other And...

For around 300 euros you get a very nice colored laptop, created for Internet use. HP has thus put an interesting choice on the market for those looking for a simple computer with internet access.However, if you look at the competition it is quite another...
|
|
|
With dimensions of 350 x 235 x 20mm (W x D x H), this Chromebook, with its 14-inch screen, could hardly be considered a shrinking violet with its ocean turquoise coloured casing. This striking colour might appeal to some but I would not include myself in...
|
|
|
The HP Chromebook x360 14 G1 is HP's latest attempt to create the ultimate premium Chromebook. Aimed at corporate users who want something nicer than the typical plastic-clad, affordably priced models for students and consumers, the x360 14 G1 is faster...

There's no denying the Chromebook x360 14 G1's tremendous speed. What is up for debate is whether you actually need it. No matter what type of work you do, you'll be using web and mobile apps to do it, which kind of defeats the purpose of a quad-core proc...
|
|
|
The HP Chromebook x360 14 G1 is HP's latest attempt to create the ultimate premium Chromebook. Aimed at corporate users who want something nicer than the typical plastic-clad, affordably priced models for students and consumers, the x360 14 G1 is faster...

There's no denying the Chromebook x360 14 G1's tremendous speed. What is up for debate is whether you actually need it. No matter what type of work you do, you'll be using web and mobile apps to do it, which kind of defeats the purpose of a quad-core proc...
|
|
Laptopmag.com Updated: 2014-05-30 02:17:38
|
Is it time to ditch Windows and Macs for Chrome OS? HP's Chromebook 14 certainly makes the case. For those who mainly use their notebook to surf the Web, watch videos and send email, this Chromebook (starting at $299; $349 as configured) may be all you ne...

Good multitasking performance, Strong audio, Large 1080p screen, Colorful design...

Dim display, Relatively short battery life, Underside gets warm...

HP's second 14-inch notebook running Chrome OS, the Chromebook 14 is an attractive laptop with great battery life and a low price...
|
|
mobilephonereviewss.com Updated: 2014-05-30 02:17:38
|
The HP Chromebook 14 is a 14-inch laptop that runs on Google's browser-based Chrome operating system. This is HP's second stab at making one and having extensively used the HP Pavilion Chromebook for the past year, there's definitely plenty of room for im...
|
|
|
Things have been pretty quiet on the Chromebook front since the launch of Google's gorgeous, but pricey flagship, the Pixel. It's arguably a hard product to beat, but then again, the Chromebook battle is really taking place at the low end of the market wi...

Snappy performance, Decent speakers, Solid build quality...

Poor keyboard layout, Antiquated trackpad, Lackluster display, Mediocre battery life...

HP's 14-inch Chromebook offers zippy performance and solid build quality, but ultimately cuts too many corners. The poor keyboard layout and antiquated trackpad make this machine particularly hard to recommend...
|
|
|
But the HP Chromebook 14 doesn't come in black, so I was left with no choice but to buy the gadget that first caught my eye — a big, gaudy, matte pink notebook. It's the biggest, loudest Chromebook yet, and at $299 it's a remarkably affordable device for...

Cool color options, Excellent battery life, Solid performance...

Terrible display, Definite low-end materials, Heavy...
|
|
|
HP's new Chromebook 14 didn't have to do much to impress me. Most other Chromebooks are small, cheaply made machines with underwhelming specs, including measly 11-inch displays. The one exception, of course, is Google's gorgeous Chromebook Pixel, which al...

Bigger display than most Chromebooks, Nicer design than most Chromebooks, Long battery life...

Shiny display catches a lot of glare and reflection, Half-size function and cursor keys...

This Chromebook comes with a 14-inch display and cheery colors, making for a better overall user experience than you'll get from cheaper models...
|
|
|
Low-cost Chromebooks tend to require compromise. On one end of the spectrum, you've got the HP Chromebook 11, which boasts beautiful design and build quality but has significant performance limitations. On the other end, there's the Acer C720 Chromeboo...
|
|
|
Hewlett-Packard has been blowing a bit hot and cold with Windows 8 recently. With sales of Windows 8 tablets still flatlining, HP has been telling anyone that will listen that it is prepared to look at other alternatives for its mobile offerings.It's alre...

At £250 it's cheaper than most budget Windows laptops and if you're looking for a cheap laptop for basic web browsing, word processing and spreadsheets then the Pavilion Chromebook works quite well. A lack of 3G connectivity may help keep the price down...
|
|
|
They can, though nothing is without compromises. If the HP Sleekbook 15z was a questionably-conceived attempt to fuse Ultrabook-like specifications with budget price tags, the HP Pavilion 14 Chromebook takes it all a step further, with a smaller size and...

Very low price, Quick startup/shutdown/resume, Good wireless network performance, Largest screen for a Chromebook yet, Nearly silent in most cases, Loud audio...

Chrome OS functionality still limited, Keyboard remains poor, Plastic case feels rather fragile, Highgloss casing and display, CPU/GPU performance is low, Very warm under load, HDMI connectivity subject to hiccups...

The Pavilion 14 Chromebook HP knows what it's getting into with the Pavilion 14 Chromebook, and that's why it's targeting the consumer market. No matter how you slice it, there are still too many quirks surrounding Chromebooks—such as the storage limitat...
|
|
|
For those skeptics (even some of us here at Computer Shopper) who expressed doubt at the viability of Google's cloud-based, minimalist Chrome operating system, it's time to step back and reassess. The market watchers at NDP Group say Chromebooks are t...

Strong performance, Swappable battery, Attractive price (with online rebate), Reasonable port selection, Excellent speakers, Good Webcam...

Low resolution for screen size, Small, antiquated touch pad, Peculiar key arrangement...

While HP's entry comes with the largest screen available on a Chromebook to date, its low resolution defeats the purpose. Otherwise, it performs well and comes with a swappable battery, making it a good value overall...
|
|
|
Google's Chromebook may not get much respect in some tech circles, but HP offers a vote of confidence with a Chrome-based laptop of its own, the HP Pavilion Chromebook 14%displayPrice% at %seller%. Blending the design aesthetics of a budget Pavilion lapto...

Larger display makes multitasking much easier. Larger keyboard allows room for extra function keys and more comfortable typing. Plastic construction, though clearly budget-friendly, feels solid.

Short battery life. Port selection feels sparse. Comes with all the usual caveats about Chrome OS...

The HP Pavilion Chromebook 14 is the first Chrome device from HP, blending the best of a budget Pavilion with the web-friendly Chrome OS...
|
|
|
Chromebooks have been around for several years now, and while some good laptops have debuted with Google's operating system, none of them have turned into a mainstream success. Chromebooks have always been laptops for geeks who've already bought into Goog...

Attractive and well-built design, Spacious keyboard and touchpad, Cool, quiet operation...

Below average battery life, Chrome OS lacks expected features, Very poor game performance, Similar Windows 8 laptops aren't much more expensive...

HP's Pavilion 14 Chromebook could serve the role of being someone's sole PC. A large keyboard, reasonable processor, and low price combine to make a very attractive low-cost system that anyone could pick up and use for most computing tasks. Battery life...
|
|
|
Most Chromebooks are small netbook-like affairs, with screens 12 inches and smaller, but the HP Pavilion Chromebook brings Google's Chrome OS to a larger 14-inch wide-screen display. This $329 notebook is designed to offer a better video- and photo-viewin...

Easy to use and family friendly, Very good video quality and color, Loud audio, Aggressively priced...

Relatively dim screen, Below-average battery life, Doesn't support all Chrome apps...

The HP Pavilion 14 Chromebook brings Chrome OS to the big screen for a reasonable price, but the display could be brighter...
|
|
|
HP has officially entered into the Chromebook market with their new $329 Pavilion 14 Chromebook. As a laptop, it doesn’t deviate too far from HP standards, and it still sports the same curves and style that you’d expect out of a laptop from the company...

The HP Pavilion 14 is the company’s first stab at a Chromebook, and instead of just mostly copying what Samsung and Acer have done with their Chromebook options, HP made a one-of-a-kind option, with the minimalistic performance and operating system mi...
|
|
Theinquirer.net Updated: 2014-05-30 02:17:38
|
RUNNING GOOGLE'S CHROME operating system (OS), Chromebooks are designed as "always connected" devices supporting applications that reside on the web, rather than traditional PC applications like Microsoft Office and Photoshop that are installed on the mac...

Good power to price ratio, large screen, good battery life, affordable price...

Low display resolution, let down by the limited OS, build quality is not the best...
|
|
|
HP's Chromebook 14 offers one of the best ways to enjoy Chrome OS on a large screen. Here's our HP Chromebook 14 review.For the most part Chromebooks have been presented as small, portable, cheap, lightweight machines designed to be thrown in your bag whe...

There's a lot to like about the HP Chromebook 14. It's big, nice to use, and offers something a bit different to Chromebook users. We'd like to see an improved screen quality to really make it stand out, and maybe a firmer keyboard, but if you want a larg...
|
|
|
I've spent the last three weeks taking six business-oriented Chromebooks through their paces. I started out as a skeptical Windows-rules-them-all kind of guy: I've been using Windows since the early days, and I've rarely strayed from the ghosts of my Wind...
|
|
|
Cute. HP adroitly shows us just how much laptop a Chromebook must have. We get solid build and power wrapped up in a classy design for approximately 375 Euros (~$406). Of course, some compromises will have to be made for this price...

Appealing design, Solid build, System performance, Decent input devices, Noise and temperature development...

Maintenance options, TN screen's viewing angle stability, Possible restriction by Chrome OS...

HP Chromebook 14 G1. Test model courtesy of notebooksbilligerHP creates a well-conceived, 14-inch Chromebook with its G1. Users who limit themselves to fundamental tasks, such as office and Internet applications, and do not overdo it with them, will find...
|
|
|
Last week I won the Chromebook debate and after spending more than a week with the HP Chromebook 14 I am even more convinced there are indeed good reasons to buy Chromebooks.I just sold my 3rd generation LTE iPad and ordered a Nokia Lumia 2520 that Verizo...

The HP Chromebook 14 is more of a desktop replacement than a super portable device, but the large size is also fantastic for enjoying the Internet in the Chrome browser, typing on a large keyboard, and enjoying long battery life. It is nearly the perfe...
|
|
|
The HP Chromebook 14 with 4G is now available for a highly reasonable $349. Combining great performance with a spacious 14-in. display, is it the right Chromebook for you?Low-cost Chromebooks tend to require compromise. On one end of the spectrum, you've...

The Chromebook 11 may be the gold standard when it comes to display, design and build quality among low-cost Chromebooks, but the Chromebook 14 (4G) isn't terribly far behind. And from its stepped-up performance to the expanded connectivity options it...
|
|
|
While the HP Chromebook 11 seems to get all the attention in the ultra-portable Chromebook market due to the size, attractive white with color accents and a micro USB charging cable instead of a big power brick. Some people prefer a larger machine and the...

Great battery life, Excellent keyboard, Usable trackpad, ChromeOS is simple to use, Easy to sign into account and it shows user content, Attractive design...

Dim display, Can only install web apps, No VGA output...

One of the few places a person can buy an HP Chromebook 14 is WalMart where they cost $349.99 for the T-Mobile version. Amazon sells the Wi-Fi only version with just 2GB of memory for $245.95, but buyers will wait 2-3 weeks for shipment. At that price the...
|
|
|
I've spent the last three weeks taking six business-oriented Chromebooks through their paces. I started out as a skeptical Windows-rules-them-all kind of guy: I've been using Windows since the early days, and I've rarely strayed from the ghosts of my Wind...
|
|
|
If you're like us, chances are you've come to realize that you need the ability to access the Internet on the go. Also, you've probably come to realize that your smartphone or tablet lacks the ease of use that a laptop does. If you're looking for a lightw...

Lightweight without being flimsy or tiny, Attractive design that feels like a familiar laptop, Access to Google's line of ChromeOS apps...

Speakers on the bottom are of poor quality, Somewhat limited by Google's ChromeOS app store...
|
|
|
Chromebooks are near and dear to my heart as I find them to be great tools in my work kit. I believe I have used most every one available and when I heard HP had a new 14-inch model I moved heaven and earth to get one to test. The Pavilion 14 Chromebook h...

The HP Pavilion 14 Chromebook is a solid entry into the Chrome OS space that is designed to appeal to those who like bigger displays. The construction of the laptop doesn't feel the sturdiest due to the all plastic design, but that keeps the weight down f...
|
|
|
Chromebooks have been heralded as the best "cheap" laptops and a boon for the education sector, and 2019 sees them make a first serious push into the enterprise space. HP, a name almost synonymous with enterprise computers, understands this like no othe...

Great design and build quality, Excellent keyboard and trackpad, Extreme performance...

The display is dim, It's expensive, Big bezels...

You may need this sort of performance from a Chromebook, and whether you're an enterprise customer or an individual with specific needs, you understand that it comes at a cost. Just know that you're not going to love the display even though you'll probabl...
|
|
|
The HP Chromebook x360 14 G1 is HP's latest attempt to create the ultimate premium Chromebook. Aimed at corporate users who want something nicer than the typical plastic-clad, affordably priced models for students and consumers, the x360 14 G1 is faster...

Fast, fast, fast, Excellent keyboard and giant trackpad...

Heavy and very big, Display is dull and dim, Tablet mode is difficult to use comfortably...

The HP Chromebook x360 14 G1 is a big, fast, and fancy laptop for power users. But it's too big and heavy to work well as a convertible, and its display and storage are surprisingly basic for the price...
|
|
|
HP's Chromebook x360 14 G1 is a mouthful to say, but it's a high-end Chrome OS convertible. It packs an eighth-generation Core i7 vPro CPU, 16GB RAM, and a 14-inch 1080p display. It's primarily designed for businesses, but anyone might be interested in su...

The HP Chromebook x360 14 G1 is an excellent, yet flawed, Chrome OS convertible. On one hand, it's one of the best Chromebooks I've used, simply because it has a Core i7 and 16GB RAM, along with a nice display and keyboard.On the other hand, it's missing...
|
|
|
About a month ago, HP sent me two of its newest Chromebooks, the Chromebook 14 and the Chromebook x360 14 G1. While the names sound similar (I'm guessing it's a requirement to call it "Chromebook" if you're licensing Chrome OS), they're very different. T...

As is the case with many devices around this price point, it's all about value. For $329.99, you're not expecting top-end performance and a bunch of bells and whistles. I do, however, wish that the performance was better. It was way too easy to get this P...
|
|
|
Chromebooks already dominate the classroom, and now they're making an entrance into the workplace. The HP Chromebook x360 14 (starting at $791, reviewed at $1,006) is a premium Chromebook targeted at enterprise users who want the security of Chrome OS and...

Fantastic keyboard, Fast performance, Elegant, durable design, Very long battery life...

Expensive, Dim, muted display...

The HP Chromebook x360 14 G1 is an impressive laptop with long battery life and an excellent keyboard, but it's not a great value...
|
|
|
For those with cash to burn. HP has equipped its new 14-inch Chromebook convertible with a powerful Intel Core i5-8350U processor, an IPS touchscreen display and a sizable battery that delivers great battery life. However, HP demands a hefty price for the...

IPS display, Full HD resolution, excellent battery life, backlit keyboard, DisplayPort via USB Type-C, USB Power Delivery (PD) via Type-C...

dark display, low contrast ratio, little storage space, no SSD, only one year's warranty, expensive...

The HP Chromebook x360 14 (6BP67EA) convertible review. Test device courtesy of HP Germany.The HP Chromebook x360 14 G1 is an excellent convertible Chromebook. Its quad-core processor does not break a sweat in Chrome OS, and its 60 Wh battery will give yo...
|
|
|
The HP Chromebook X360 14 G1 is definitely a premium device. From its shiny silver chassis to its satisfyingly tactile keyboard and responsive trackpad, this Chrome powered laptop could easily be mistaken for a Macbook with little more than a minor logo m...

Excellent mousepad and keyboard, Premium build quality, Great screen, Super long battery life, Good speakers...

Expensive, Lack of versatility compared to Windows computers...

An excellent Laptop with a price that's hard to stomach.It's a pity that HP X360 14 G1 is saddled with such a significant (and difficult to justify) price point. This is an excellent laptop that, in terms of design and usability, is comparable with many p...
|
|