location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 110-402a Intel® Pentium® J2900 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Desktop PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
110-402a
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J1F94AAR
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63948
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2021 15:59:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 110-402a Intel® Pentium® J2900 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Desktop PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 65 W
  • - Intel® Pentium® J2900 2.41 GHz Processor cores: 4
  • - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
  • - 1 TB HDD DVD Super Multi Card reader integrated
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100 Mbit/s Wi-Fi 4 (802.11n)
  • - Windows 8.1 64-bit
More>>>
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
J2900
Processor cores
4
Processor threads
4
Processor boost frequency
2.66 GHz
Processor frequency *
2.41 GHz
Processor socket
BGA 1170
Processor cache
2 MB
Processor cache type
L2
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Pentium J2000 Series for Desktop
Processor codename
Bay Trail
Thermal Design Power (TDP)
10 W
Tjunction
105 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
4
PCI Express configurations
1x4
Number of processors installed
1
Stepping
B3
Maximum internal memory supported by processor
8 GB
Memory types supported by processor
DDR3L-SDRAM
Memory clock speeds supported by processor
1333 MHz
Memory bandwidth supported by processor (max)
21.3 GB/s
ECC supported by processor
No
Memory
Internal memory *
4 GB
Maximum internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x DIMM
Memory clock speed
1600 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
DVD Super Multi
Number of storage drives installed
1
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Compatible memory cards
MS PRO, Memory Stick (MS), SD, SDHC, SDXC
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
688 MHz
On-board graphics card burst frequency
896 MHz
On-board graphics card dynamic frequency (max)
896 MHz
Number of displays supported (on-board graphics)
2
On-board graphics card DirectX version
11.2
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Cabling technology
10/100Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
Yes
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
DC-in jack
Yes
Design
Chassis type *
Desktop
Water cooling system
No
Number of 3.5" bays
1
Number of 2.5" bays
1
Product colour *
Black
Country of origin
China
Performance
Audio output channels
5.1 channels
Product type *
PC
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Enhanced Halt State
No
Processor package size
25 X 27 mm
Processor code
SR1SB
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
0.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
0.00
Intel Rapid Storage Technology
No
Processor ARK ID
78868
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
Yes
Power
Power supply *
65 W
Weight & dimensions
Width *
165 mm
Depth *
384.5 mm
Height *
363.8 mm
Weight *
5.41 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
Display
Display included *
No