location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide XL 4100 large format printer Colour 1200 x 1200 DPI A0 (841 x 1189 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PageWide XL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J2V02E#B19
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015908055 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7259
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jul 2025 16:06:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP PageWide XL 4100 large format printer Colour 1200 x 1200 DPI A0 (841 x 1189 mm)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1200 x 1200 DPI Colour
  • - A0 (841 x 1189 mm) Printing colours: Black, Cyan, Magenta, Yellow
  • - Colour copying Colour scanning
  • - USB port
More>>>
FAST – Immediate, simple access to final prints

Don't waste time waiting for prints with speeds up to 10 D/A1 pages/min and a fast 30-second first page out.
Gain reassurance that the print will turn out as you expect with one-click printing from HP Click.[2]
Anyone can copy and scan with intuitive multifunction workflows, including automatic background removal.
Focus on your project, not the printer with up to 4 rolls and integrated 100-page top stacker.

SAVE – Help keep costs under control

Run at lower costs than low-volume LED[1] in monochrome and colour.
Gain broad control over your printing costs and turn them to your advantage with HP SmartTracker software.
Use half the energy per page compared to equivalent LED printers.[3]
Secure data and help cut breach-related costs – self-encrypted HDD, Secure Disk Erase, and role access control.

CONSOLIDATE – Mono and colour printing in one

Improve manageability and simplify your workflow with one device for mono and colour.
Help meet all your needs, from job preparation to finishing, with a fully integrated HP solution.
Work with durable – moisture/fade-resistant – prints, even on uncoated bond, with HP PageWide XL pigment inks.[4]

Printing
Print resolution colour
1200 x 1200 DPI
Colour *
Yes
Maximum resolution *
1200 x 1200 DPI
Number of print cartridges *
4
Page description languages *
TIFF, HP-GL/2, JPEG
Printing colours *
Black, Cyan, Magenta, Yellow
Print head
8 x HP 841 PageWide XL
Copying
Copying *
Colour copying
Scanning
Scanning *
Colour scanning
Optical scanning resolution
1200 x 1200 DPI
Scan technology
CIS
Accuracy
0.1%
Maximum scan length
18 m
Paper handling
Maximum print size *
A0 (841 x 1189 mm)
Paper tray media types *
Bond paper, Matte paper, Recycled paper
Stacker
Yes
Stacker type
Top Stacker
Maximum roll length
200 m
Maximum roll diameter
17.7 cm
Ports & interfaces
USB port *
Yes
Performance
Product colour *
White, Brown
Built-in display *
Yes
Display diagonal
20.3 cm (8")
Control type
Touch
Internal memory
8192 MB
Internal storage capacity
500 GB
Storage media
HDD
Performance
Built-in processor
Yes
Sound pressure level (printing)
7.6 dB
RAM capacity
8 GB
Certification
Compliant with Class A requirements, including: USA (FCC rules), Canada (ICES), EU (EMC Directive), Australia and New Zealand (RCM), Japan (VCCI), Korea (KC)
Brand-specific features
HP Dynamic security
Yes
Power
Power consumption (standby)
4.6 W
Power consumption (typical)
400 W
Power consumption (sleep)
1 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
430 kg
Packaging data
Package width
2180 mm
Package depth
1068 mm
Package height
1764 mm
Package weight
546 kg
Cartridge(s) included
Yes
Other features
Touchscreen
Yes