location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Jetdirect 2900nw print server Ethernet LAN/Wireless LAN Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Jetdirect
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jetdirect 2900nw Print Server
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J8031A#ABA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296867722 show
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2025 17:12:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Jetdirect 2900nw print server Ethernet LAN/Wireless LAN Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ethernet LAN/Wireless LAN IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
  • - IPv4/IPv6: Apple Bonjour compatible, SNMPv1/v2c/v3, HTTP, HTTPS, FTP, TFTP, Port 9100, LPD, IPP, Secure-IPP, WS Discovery, WS Print, IPsec/Firewall; IPv6: DHCPv6, MLDv1, ICMPv6; IPv4: Auto-IP, SLP, Telnet, IGMPv2, BOOTP/DHCP, WINS, IP Direct Mode; AirPrint, GCP 2.0, ePrint
  • - Ethernet LAN (RJ-45) ports: 1
  • - USB 2.0 ports quantity: 1
  • - Black
More>>>
Features
Internal *
No
Product colour
Black
HP segment
Business, Enterprise
Network
Network connection type *
Ethernet LAN/Wireless LAN
Networking standards *
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Security algorithms
HTTPS, SNMP, SSL/TLS, WPA2, WPA2-AES
Copper ethernet cabling technology
10BASE-T, 100BASE-TX, 1000BASE-T
Protocols
Supported network protocols *
IPv4/IPv6: Apple Bonjour compatible, SNMPv1/v2c/v3, HTTP, HTTPS, FTP, TFTP, Port 9100, LPD, IPP, Secure-IPP, WS Discovery, WS Print, IPsec/Firewall; IPv6: DHCPv6, MLDv1, ICMPv6; IPv4: Auto-IP, SLP, Telnet, IGMPv2, BOOTP/DHCP, WINS, IP Direct Mode; AirPrint, GCP 2.0, ePrint
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
1
Power
AC input voltage
220-240 V
AC input frequency
50 Hz
Power consumption (typical)
9.6 W
Weight & dimensions
Width
87 mm
Depth
121.3 mm
Height
27.5 mm
Weight
128 g
Packaging data
Package width
250 mm
Package depth
130 mm
Package height
75 mm
Package weight
605 g
Operational conditions
Operating relative humidity (H-H)
15 - 95%
Storage temperature (T-T)
-40 - 70 °C
Storage relative humidity (H-H)
15 - 95%
Operating temperature (T-T)
32 - 104 °F
Technical details
Master (outer) case gross weight (imperial)
3.81 kg (8.4 lbs)
Master (outer) cases per pallet layer
21 pc(s)
Compliance certificates
RoHS
Logistics data
Layers per pallet
4 pc(s)
Products per master (outer) case
5 pc(s)
Other features
Products per pallet
420 pc(s)
Pallet dimensions (W x D x H) (imperial)
1201.4 x 1000.8 x 1242.1 mm (47.3 x 39.4 x 48.9")
Pallet weight (imperial)
340.6 kg (751 lbs)