location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t620 PLUS Flexible Thin Client

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t620 PLUS Flexible Thin Client
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J9A39EA show
Show alternative article codes used in the online market place
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26074
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2017
Product end of life date
Bullet Points HP t620 PLUS Flexible Thin Client
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD G GX-420CA 2 GHz
  • - 4 GB DDR3L-SDRAM 1600 MHz
  • - 32 GB SSD
  • - AMD Radeon HD 8400E
  • - Ethernet LAN
  • - Windows Embedded 8 Standard 64-bit
  • - ENERGY STAR
More>>>
Get flexibility where you need it.
Get flexibility where you need it.

Customize your thin client with everything you need and nothing you don’t. Choose the configuration options and expansion capabilities that best fit your business and help ensure an ideal end user experience.

Tailor your hardware and software performance to your exact requirements.
Tailor your hardware and software performance to your exact requirements.

Configure your deployment to provide a powerful seamless desktop experience for your end users without exceeding your budget.

Customize security the way you want.
Customize security the way you want.

Help protect your thin client environment with integrated and optional hardware and software security solutions, including: HP BIOS implemented to NIST guidelines, a TPM chipset, Fiber NIC communications, and lockable covers and ports.

Designed to give you peace of mind.
Designed to give you peace of mind.

Reduce desktop service calls and product refreshes with a completely redesigned chassis that includes advanced passive cooling for fan-less support of quad-core processors.[1]

Processor
Processor frequency *
2 GHz
Processor family
AMD G
Processor generation
1st Generation AMD Embedded G-Series SoC
Processor model
GX-420CA
Processor cores
4
L2 cache
2 MB
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
32 GB
Storage media *
SSD
Graphics
On-board graphics card model
AMD Radeon HD 8400E
Network
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Microphone in
Yes
Headphone outputs
1
Ports & interfaces
DisplayPorts quantity
2
Parallel ports quantity
1
Serial ports quantity
1
PS/2 ports quantity
2
Design
Product colour *
Black
Display
Display included *
No
Software
Operating system installed *
Windows Embedded 8 Standard
Operating system architecture
64-bit
Power
Power supply
85 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Certificates
Country of origin
China
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
220 mm
Depth
65 mm
Height
240 mm
Weight
2.04 kg