location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectrum 39.6 cm (15.6") Sleeve case White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Spectrum
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K0B46AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793502181 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51611
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2016
Product end of life date
Bullet Points HP Spectrum 39.6 cm (15.6") Sleeve case White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 39.6 cm (15.6") White
  • - Twill
  • - Dust resistant, Scratch resistant, Shock resistant
  • - 220 g
More>>>
Features
Compatibility
HP Stream 11 Pro Notebook PC (L5F02AA) HP Notebook - 15-ba044na (1BV19EA) HP Notebook - 15-ba505na (1HG25EA) HP Notebook - 15-ba506na (1HG26EA) HP Notebook - 15-ba507na (1HG27EA) HP Notebook - 15-ba508na (1HG28EA) HP Notebook - 15-ba509na (1HG29EA) HP ENVY x360 - 15-aq104na (1JL61EA) HP Notebook - 15-ba515na (1LY91EA) HP Notebook - 15-ba516na (1LY92EA) HP Notebook - 15-ba517na (1LY93EA) HP Notebook - 15-ba518na (1LY94EA) HP Pavilion Sleekbook 15-b050ea (C6K17EA) HP Pavilion Sleekbook 15-b050sa (C6K18EA) HP Pavilion Sleekbook 15-b051ea (C6K19EA) HP Pavilion Sleekbook 15-b051sa (C6K20EA) HP Pavilion Sleekbook 15-b052ea (C6K21EA) HP Pavilion Sleekbook 15-b052sa (C6K22EA) HP Pavilion Sleekbook 15-b053ea (C6K23EA) HP Pavilion Sleekbook 15-b053sa (C6K24EA) HP ENVY 15-j000ea Notebook PC (D9V26EA) HP ENVY TouchSmart 15-j002ea Notebook PC (D9V29EA) HP ENVY TouchSmart 15-j004ea Notebook PC (D9V31EA) HP ENVY TouchSmart 15-j005ea Notebook PC (D9V32EA) HP Chromebook - 14-x000 CTO (with DataPass) (DUMHPCBD14-x000PRE) HP ENVY 15-j100 CTO Notebook PC (DUMHPE15-j100PRE) HP ENVY TouchSmart 15-j000 CTO Notebook PC (DUMHPETS15-j000PRE) HP Pavilion Sleekbook CTO 15-b000 (DUMHPPS15-b000PRE) HP Pavilion Ultrabook CTO 15-b000 (DUMHPPU15-b000PRE) HP Pavilion 11-n000 x360 CTO PC (DUMHPXT36011-n000PRE) HP Stream Notebook - 11-d000 CTO (DUMMHPS11-d000PRE) HP Pavilion x2 - 10-n000 CTO (DUMPDX210-n000PRE) HP ENVY TouchSmart 15-j051sa Notebook PC (E2U40EA) HP ENVY 15-j000sa Notebook PC (E4A17EA) HP ENVY TouchSmart 15-j002sa Notebook PC (E5J52EA) HP ENVY TouchSmart 15-j051ea Notebook PC (E5U46EA) HP ENVY TouchSmart 15-j004sa Notebook PC (E6B23EA) HP ENVY TouchSmart 15-j013ea Notebook PC (E6H26EA) HP Pavilion 11-n000ea x360 PC (G1N20EA) HP Pavilion 11-n000sa x360 PC (G2C01EA) HP Pavilion 11-n001ea x360 PC (G2C03EA) HP Pavilion 11-n001sa x360 PC (G2C04EA) HP Pavilion 11-n010sa x360 PC (G2C33EA) HP Pavilion 11-n011sa x360 PC (G2C34EA) HP Chromebook - 14 HP Pavilion x2 HP ENVY x360 - 15-aq160na (Z3B62EA) HP ENVY x360 - 15-aq160sa (Z3B63EA) HP Notebook - 15-ba047na (Z3F82EA) HP Notebook - 15-ba083na (Z3G57EA) HP Notebook - 15-ba083sa (Z3G58EA) HP Notebook - 15-ba046na (Z5A49EA) HP Notebook - 15-ba042na (Z5A55EA) HP Notebook - 15-ba049na (Z5A56EA) HP Notebook - 15-ba095na (Z5A57EA) HP Notebook - 15-ba096na (Z5B04EA) HP Notebook - 15-ba097na (Z5B05EA) HP Spectre x360 - 15-ap012na (Z5C83EA) HP ENVY x360 - 15-aq102na (Z5G04EA) HP Spectre x360 - 15-bl050na (Z6K99EA) HP Spectre x360 - 15-bl050sa (Z6L00EA) HP Spectre x360 - 15-bl051na (Z6L01EA) HP Spectre x360 - 15-bl051sa (Z6L02EA) HP Notebook - 15-ba043na (Z9A65EA) HP Notebook - 15-ba094na (Z9C33EA) HP Notebook - 15-ba093na (1BX61EA#ABU) HP Notebook - 15-ba099na (1BX62EA#ABU) HP ENVY x360 - 15-aq103na (1DK77EA#ABU) HP Notebook - 15-ba005na (ENERGY STAR) (F1W85EA#ABU) HP Pavilion x360 - 13-s102na (ENERGY STAR) (N9Q89EA#ABU) HP ENVY x360 - 15-w101na (ENERGY STAR) (N9R98EA#ABU) HP Stream Notebook - 11-r005na (ENERGY STAR) (T8T87EA#ABU) HP ENVY x360 - 15-aq100na (X9W74EA#ABU) HP ENVY x360 - 15-aq101na (Z5D32EA#ABU) HP Spectre x360 - 15-bl000na (Z6K96EA#ABU) HP Spectre x360 - 15-bl001na (Z6K97EA#ABU) Compaq 15-h000sa Notebook PC (F5D92EA) Compaq 15-h011sa Notebook PC (G3L81EA) Compaq 15-h011ea Notebook PC (G3M83EA) Compaq 15-h000na Notebook PC (J0D28EA) Compaq 15-h080sa Notebook PC (J3S02EA) Compaq 15-h010na Notebook PC (J5B05EA) Compaq 15-s010na Notebook PC (J5B35EA) Compaq 15-h080na Notebook PC (J6Y15EA) Compaq Notebook - 15-s100na (K1X47EA) Compaq Notebook - 15-s101na (K1X48EA) Compaq Notebook - 15-s104na (K3G03EA) Compaq Notebook - 15-s107na (K4C74EA) Compaq Notebook - 15-s108na (K4C75EA)
Maximum screen size *
39.6 cm (15.6")
Case type *
Sleeve case
Material *
Twill
Product main colour *
White
Protection features
Dust resistant, Scratch resistant, Shock resistant
Country of origin
China
Weight & dimensions
Width
415 mm
Depth
25 mm
Height
282 mm
Weight
220 g