location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Latex R2000 Printer large format printer 1200 x 1200 DPI Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Latex R2000 Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K0Q46D
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198990494579 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2942
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Aug 2025 10:48:39
The date of the most recent change of this product data-sheet in Icecat.
Achieve amazing colours and media look and feel

Help increase profitability with higher value rigid and flexible applications with vibrant HP Latex gamut.
Gain versatility with HP Latex Ink—from indoor/outdoor signage to thermoforming and high-quality decoration.
Win more jobs with UL ECOLOGO Certified, water-based HP Latex Inks that produce odorless prints.[3]

Expand your offering with the glossiest white[1]

Expand your portfolio into a wide range of applications with glossiest white that resists yellowing.[1]
No waste between white jobs[4] with removable HP Thermal Inkjet printheads stored in offline rotating chamber.
You’re always ready to print white—automatic recirculation and printhead cleaning eliminate manual purging.

Increase your productivity with smart printing

Meet production peaks—get high-speed quality up to 28 outdoor boards/hr[5] with belt system, smart vacuum.
Drive high productivity with multi-board printing, assisted loading, and advanced queuing.
Maximise uptime with automatic maintenance and smart service tools for fast diagnosis and issue resolution.
Maintain control of your production and costs with the help of HP PrintOS software tools.

Printing
Print resolution colour
1200 x 1200 DPI
Maximum resolution *
1200 x 1200 DPI
Paper handling
Paper tray media types *
Banner, Coated paper
Ports & interfaces
Ethernet LAN *
Yes
Performance
Certification
Compliant with Class A requirements, including: USA (FCC rules), Canada (ICES), EU (EMC Directive), Australia (ACMA), New Zealand (RSM)
Brand-specific features
HP Dynamic security
Yes
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Weight & dimensions
Weight
1600 kg
Packaging data
Package weight
2800 kg
Country Distributor
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)