location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 110V Maintenance Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet 110V Maintenance Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L0H24A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894213532 show
Category:
Components needed to build a printer.
Printer Kits Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 353661
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Aug 2025 14:33:53
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet 110V Maintenance Kit
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maintenance kit
  • - Print technology: Laser
  • - 225000 pages
  • - Brand compatibility: HP
More>>>
Features
Product type *
Maintenance kit
Print technology
Laser
Page yield
225000 pages
Country of origin
China
Brand compatibility
HP
Compatibility
LaserJet Enterprise M607n, LaserJet Enterprise M607dn , LaserJet Enterprise M608n, LaserJet Enterprise M608dn, LaserJet Enterprise M608x, LaserJet Enterprise M609dn, LaserJet Enterprise M609dh, LaserJet Enterprise M609x, LaserJet Managed E60055dn, LaserJet Managed E60065dn, LaserJet Managed E60065x, LaserJet Managed E60075dn, LaserJet Managed E60075x
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Storage temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
365 mm
Weight & dimensions
Depth
143 mm
Height
106 mm
Weight
1.7 kg
Packaging data
Package weight
3 kg
Package width
498 mm
Package length
23.9 cm
Package depth
238 mm
Package height
239 mm
Package weight
300 kg
Logistics data
Products per pallet
100 pc(s)
Layers per pallet
10 pc(s)
Harmonized System (HS) code
84439990
Pallet gross width
120 cm
Pallet gross length
100 cm
Pallet gross height
2.4 m
Pallet gross weight
300 g
Other features
Pallet dimensions (W x D x H)
1200 x 1000 x 2399 mm
Country Distributor
Nederland 4 distributor(s)
España 3 distributor(s)
United Kingdom 6 distributor(s)
Switzerland 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
United States 3 distributor(s)
Worldwide 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
France 1 distributor(s)
Suomi 1 distributor(s)
Portugal 1 distributor(s)