location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDisplay E202 computer monitor 50.8 cm (20") 1600 x 900 pixels HD+ LED Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDisplay
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E202
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M1F41AA show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 600820
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jun 2025 16:52:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2020
Product end of life date
Bullet Points HP EliteDisplay E202 computer monitor 50.8 cm (20") 1600 x 900 pixels HD+ LED Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 50.8 cm (20") LED IPS
  • - HD+ 1600 x 900 pixels 16:9
  • - 7 ms 250 cd/m² 1000:1
  • - 22 W
More>>>
It’s all in the details.

Show and share projects around the room with 178-degree, wide-angle IPS technology. Keep your work front and center on the ample 50,8 cm (20") diagonal screen and enjoy 1600 x 900[1] HD+ color and clarity for all of your content.

Find your comfort zone.
Find your comfort zone.

Settle into your most comfortable position with adjustable tilt and swivel settings and an impressive 150 mm height adjustment range. Use pivot rotation to customize portrait or landscape views.

Ports for every peripheral.
Ports for every peripheral.

Connect to a range of PCs and devices with HDMI, DisplayPort, and VGA inputs. The integrated USB hub keeps everyday devices close at hand with USB connections at the display.

A compact, efficient PC-and-monitor workspace.
A compact, efficient PC-and-monitor workspace.

Attach your HP Desktop Mini, HP Chromebox, or select HP Thin Client directly behind the display.[2] Keep things tidy with an integrated power supply and cable management features.

Certified for Windows 10.

Connect the display to your PC or notebook and experience all Windows 10 has to offer.

Reduce power consumption and help lower costs.

Get an intelligent, energy-efficient design that is ENERGY STAR® certified, EPEAT® Gold registered[3], and meets TCO Certified Edge requirements with 85% Post-Consumer Recycled plastics.

Your monitor’s new best friend.

Design the screen for how you work with HP Display Assistant software.

Make it yours.

Customize a complete solution with HP accessories.[4] Add audio with the HP Speaker Bar, use an HP Single Arm to take the display off the desk, or choose an HP USB Graphics Adapter for multi-monitor5 setups.

Backed by world-class support specialists.

Get three years of service and support, and extend your protection with optional HP Care Packs.[5]

Display
Display diagonal *
50.8 cm (20")
Display resolution *
1600 x 900 pixels
HD type *
HD+
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
7 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.276 x 0.276 mm
Horizontal scan range
30 - 70 kHz
Vertical scan range
50 - 75 Hz
Viewable size, horizontal
44.3 cm
Viewable size, vertical
24.9 cm
3D
No
Performance
HP segment
Business
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black, Silver
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
2.0
Number of upstream ports
2
USB Type-A downstream ports quantity
1
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
DisplayPorts quantity
1
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Ergonomics
Cable lock slot *
Yes
Height adjustment *
Yes
Adjustable height (max)
15 cm
Pivot
Yes
Pivot angle
0 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 25°
Plug and Play
Yes
Power
Power consumption (typical) *
22 W
Power consumption (standby) *
0.5 W
Power consumption (max)
33 W
AC input voltage
100 - 240 V
Annual energy consumption
26 kWh
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width (with stand)
479 mm
Depth (with stand)
189 mm
Height (with stand)
493.3 mm
Weight (with stand)
4.8 kg
Width (without stand)
479 mm
Depth (without stand)
49.5 mm
Height (without stand)
296.8 mm
Weight (without stand)
2.8 kg
Packaging content
Cables included
AC, HDMI, USB, VGA
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Other features
Country of origin
China
Display
LED
On/off switch
Yes
TV tuner integrated
No
Energy efficiency class (old)
A
Thin Client
Thin client installed
No
Logistics data
Harmonized System (HS) code
85285210
Country Distributor
Italia 1 distributor(s)
United States 1 distributor(s)
Switzerland 1 distributor(s)