location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP H2310 Blue In-ear Headset

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H2310 Blue In-ear Headset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M2J39AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296501213 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147964
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Oct 2021 16:50:08
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 09 Feb 2018
Product end of life date
Bullet Points HP H2310 Blue In-ear Headset
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blue Calls/Music In-ear Headset
  • - Wired 3.5 mm connector
  • - Intraaural 20 - 20000 Hz 32 Ω
  • - Microphone type: In-line
More>>>
Ear enjoyment

Hear it all - the bold bass and the high treble - with neodymium speaker drivers providing stereo performance to boost your listening experience.

Be heard

Never lose a call. The in-line microphone is subtly designed into the flat cord and includes simple controls for volume, mute, answer and cancel.

Express yourself

Complement your ears with the stylish diamond shaped, rubber cushioned ear buds available in seven distinct colors – Sparkling Black, Pearl White, Flyer Red, Blink Pink, Fuchsia Coral, Sky Blue and Intense Purple.

Performance
Product type *
Headset
Wearing style *
In-ear
Recommended usage *
Calls/Music
Headset type
Binaural
Product colour *
Blue
Volume control
Digital
Cable length
1.2 m
Country of origin
China
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
Headphones
Ear coupling *
Intraaural
Headphone frequency
20 - 20000 Hz
Impedance
32 Ω
Microphone
Microphone type *
In-line
Microphone frequency
100 - 10000 Hz
Weight & dimensions
Width
83 mm
Depth
24 mm
Height
20 mm
Weight
10 g
Packaging data
Package width
100 mm
Package depth
100 mm
Package height
40 mm
Package weight
60 g
Other features
Connector(s)
Jack 3.5 mm
Speakers and microphone
Integrated microphone
Frequency range
20-20 Hz
Minimum system requirements
Available 3.5mm audio port
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 23:47:24
Uk has collected 2 expert reviews for HP H2310 Blue In-ear Headset but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%