location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 774 Photo Black/Light Gray DesignJet Printhead

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
774 Photo Black/Light Gray DesignJet Printhead
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P2W00A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018596948 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 230959
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2025 12:26:28
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 774 Photo Black/Light Gray DesignJet Printhead
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Photo black, Light grey
  • - Supply type: Multi pack
  • - Black ink type: Pigment-based ink Colour ink type: Pigment-based ink
  • - Black ink cartridges quantity: 1 Colour ink cartridges quantity: 1
  • - Brand compatibility: HP
  • - 1 pc(s)
More>>>
Features
Black ink type
Pigment-based ink
Colour ink type
Pigment-based ink
Compatibility *
HP DesignJet Z6810, Z6610
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Colour ink cartridges quantity
1
Black ink volume
0 ml
Type *
Original
Printing colours *
Photo black, Light grey
Brand compatibility *
HP
Supply type *
Multi pack
OEM code
P2W00A
Country of origin
Singapore
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
40 - 55%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
20 - 25 °C
Storage relative humidity (H-H)
8 - 90%
Weight & dimensions
Width
28 mm
Depth
143 mm
Height
132 mm
Weight
80 g
Packaging data
Package width
28 mm
Package depth
143 mm
Packaging data
Package height
132 mm
Package weight
100 g
Brand-specific features
HP GTIN (EAN/UPC)
192018596948
Technical details
Box contents
Printhead
Logistics data
Pallet dimensions (W x D x H)
1016 x 1219.2 x 1318.26 mm
Pallet gross width
101.6 cm
Pallet gross length
121.9 cm
Pallet gross height
131.8 cm
Products per pallet
1920 pc(s)
Master (outer) cases per pallet
80 pc(s)
Layers per pallet
8 pc(s)
Master (outer) cases per pallet layer
10 pc(s)
Pallet gross weight
241 g
Master (outer) case width
366 mm
Master (outer) case length
297 mm
Master (outer) case height
150 mm
Products per master (outer) case
24 pc(s)
Master (outer) case gross weight
2.85 g
Pallet dimensions (W x D x H) (imperial)
1016 x 1219.2 x 1318.3 mm (40 x 48 x 51.9")
Pallet weight (imperial)
241 kg (531.3 lbs)
Master (outer) case gross weight (imperial)
2.85 kg (6.28 lbs)
Harmonized System (HS) code
84439990
Country Distributor
España 3 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
United States 3 distributor(s)
Australia 3 distributor(s)
Deutschland 1 distributor(s)
Italia 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)