location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 43.94 cm (17.3") Value Topload Case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
43.94 cm (17.3") Value Topload Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T0E18AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899379844 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 267357
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Aug 2023 11:57:12
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2021
Product end of life date
Bullet Points HP 43.94 cm (17.3") Value Topload Case
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 43.9 cm (17.3") Grey
  • - Shoulder strap
  • - 344 g
More>>>
A different approach to traditional design

Conveniently access the exterior vertical pocket, unveiling a distinctive Steel Blue lining, for storing accessories and everyday go to items.

Appreciable quality and comfort

Made with durable materials for everyday use including weather resistant fabric, padding woven into side and back, detachable shoulder strap and robust carrying handles.

Everything has its place

Pockets with purpose include a dedicated internal pocket with strap designed for laptops up to 43.94 cm (17.3 in), along with multiple organizer pockets for pens, cell phone, and accessories.

Features
Surface coloration
Monochromatic
Compatibility
HP ENVY - 13-ab000nia HP ENVY - 13-ab001nia
Maximum screen size *
43.9 cm (17.3")
Case type *
Briefcase
Product main colour *
Grey
Shoulder strap
Yes
Country of origin
China
HP segment
Home
Weight & dimensions
Width
430 mm
Depth
295 mm
Height
40 mm
Weight
344 g
Package width
435 mm
Package depth
300 mm
Package height
45 mm
Package weight
420 g
Country Distributor
Danmark 2 distributor(s)
Deutschland 1 distributor(s)