location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Latex 375 Printer Europe large format printer Latex printing Colour 1200 x 1200 DPI Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latex
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Latex 375 Printer Europe
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V8N83A#B19
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899438473 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11371
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2025 21:56:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Latex 375 Printer Europe large format printer Latex printing Colour 1200 x 1200 DPI Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Latex printing 1200 x 1200 DPI Colour
  • - Cut sheets Printing colours: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
  • - Ethernet LAN
More>>>
Expand your applications – beat client expectations

Get higher margins[1] printing on traditional signage substrates and beyond – even textiles[2] – up to 1,63 m.
Reach more indoor spaces, like healthcare – water-based HP Latex Ink prints are odorless.[2]
Enjoy efficient, automated double-sided banner printing.
Produce sharp, consistent, repeatable image quality with high-efficiency curing, 6 colours, and 1200 dpi.

Same-day delivery with more unattended production

High quality at high speeds – 31 m²/hr high-speed outdoor quality with HP OMAS, HP Latex Optimizer.[3]
Increase unattended printing with confidence – change 3 liter HP Latex Ink cartridges while the printer runs.
Reach production speeds and avoid wait time – prints come out completely dry and ready to finish and deliver.
You can minimise damage risk – scratch resistance is comparable to hard-solvent inks on SAV and PVC banner.[4]

Keep running costs low with 3 liter ink cartridges

Help reduce your cost per print with cost-effective, 3 liter HP 871 Latex Ink Cartridges.[1]
Reduce time – HP Custom Substrate Profiling and i1 embedded spectrophotometer make ICC profiling automatic.[5]
Maintain high image quality over the life of the printer with user-replaceable HP Thermal Inkjet printheads.
Monitor your printer remotely with the free HP Latex Mobile app.[6]

Printing
Print technology *
Latex printing
Colour *
Yes
Maximum resolution *
1200 x 1200 DPI
Number of print cartridges *
6
Printing colours *
Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
Print head
6
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Paper tray media types *
Banner
Cut sheets *
Yes
Media thickness
0.5 mm
Maximum roll width
162.5 cm
Maximum roll diameter
25 cm
Media width (rolls)
1625 mm
Roll paper
Yes
Ports & interfaces
Ethernet LAN *
Yes
Performance
Product colour *
Grey
Built-in display *
Yes
Country of origin
Malaysia
Performance
Certification
Compliant with Class A requirements, including EU (EMC Directive)
HP segment
Business
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Non-operating relative humidity (non-condensing)
20 - 90%
Sustainability
Sustainability compliance
Yes
Weight & dimensions
Width
2561 mm
Depth
840 mm
Height
1380 mm
Weight
231.5 kg
Packaging data
Package width
2795 mm
Package depth
760 mm
Package height
1705 mm
Package weight
333.5 kg
Drivers included
Yes
Other features
Vinyl media
Yes
Roll-up film
Yes
Opaque film
Yes
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Magyarország 1 distributor(s)