


only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Quickly and easily swap out parts or make upgrades on your own. The HP Z420 Workstation features a smart chassis design built for tool-less access to the inside and easy configurability.
Bring power and performance to the next level with the all new E5-1680 v2 8-core processor and Intel® C602 chipset.[2]
Achieve up to an 86% increase in memory bandwidth over previous generation HP workstations[3]. Support up to 64 GB of the latest generation of system memory with 8 DIMM slots and integrated 1,866MHz DDR3 memory subsystem.[4]
Take advantage of a 600 W 90% efficient power supply ideal for high-end graphics and GPU compute solutions.
Connect in a flash with 4X USB 3.0 bandwidth on an optional high-performance ThunderboltTM 2.0 port[5] on the HP Z420.
Built to support next generation PCIe Gen3 graphics, the HP Z420 currently offers a breadth of AMD and NVIDIA professional graphics card options from Pro 2D to high-end 3D, up to the NVIDIA Quadro 6000.[2]
Access high-performance applications, including 2D and 3D video, on-site or from a remote location with HP Remote Graphics software[6].
Increase productivity and spread out with the freedom of seeing and doing more all at once with support for multiple displays at peak HD resolutions.[7]