


only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
With its innovative design, the HP Z620 Workstation gives you a near silent computing solution in a form factor that’s a perfect fit for space-constrained environments.
For easy servicing and upgrades, it features a completely tool-less chassis with integrated handles and a tool-free power supply.
Get massive system performance with a small footprint. The HP Z620 features the next evolution in processor technology and system architecture, setting the standard for versatility with support for a single Intel E5-1600 Series Xeon® processor or dual Intel E5-2600 Series Xeon® processors.
Now with up to 24 cores, the HP Z620 powerhouse supports a full range of processors, to help you get more done every minute.
Support up to 192 GB of the latest generation of system memory with 12 DIMM slots and integrated 1866MHz DDR3 memory subsystem.[2] Ideal for complex data sets and the demands of a 64-bit environment.
Take advantage of an 800 W 90% efficient power supply perfect for high-end graphics.
Connect in a flash with 4X USB 3.0 bandwidth on an optional high-performance Thunderbolt™ 2.0 port[3] on the HP Z620.
The HP Z620 offers a huge variety of professional graphics from NVIDIA and AMD, including Pro 2D to Extreme 3D. Integrate PCI express Gen3 graphics technology and double the bandwidth in and out of your card.[4]
Access high-performance applications, including 2D and 3D video, on-site or from a remote location with HP Remote Graphics software[5].
Increase productivity and spread out with the freedom of seeing and doing more all at once with support for multiple displays at peak HD resolutions.[6]