location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Studio G3 Mobile Workstation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZBook Studio G3 Mobile Workstation
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y6J50ET
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780880678 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23007
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 09 May 2018
Product end of life date
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Brilliant inside and out

Make a bold statement with innovative style and performance. Starting at just 1.99 kg (4.4 lbs)[3] and 18mm thin, the HP ZBook Studio is a meticulously-designed performance machine.

Create your ideal workstation

Get looks and performance with Intel® Xeon® processor[4] options, dual 1 TB HP Z Turbo Drive G2[5,6] for up to 2 TB[2] of total storage, up to 32 GB ECC memory,[5] dual Thunderbolt™ 3, and optional HP DreamColor UHD or FHD touch displays.[5,6]

Defined by HP Z DNA

Work confidently with HP mobile workstations designed around 30 years of HP Z DNA with extensive ISV certification. It’s reliable, designed to pass MIL-STD 810G testing[7], and endure 120K hours in HP's Total Test Process.

Ultra-fast storage

Reduce boot up, calculation, and response times by revolutionizing how your HP ZBook handles large files with optional dual 1 TB HP Z Turbo Drive G2[5,6] storage for a remarkably fast and innovative solution.

Work smarter

Take on challenging tasks with confidence with up to 32 GB DDR4 with optional ECC memory[8] for no compromise capacity, performance and reliability.

Choose the OS for you

Support your unique user needs with a choice of Windows 10 Pro[1] or Windows 7[1] operating systems.

Professional-grade graphics

Take productivity up a notch with the ability to do more thanks to NVIDIA® Quadro® mid-range professional graphics.

New powerful processors

Get powerful performance from 6th generation Intel® Core™ [3] and Intel® Xeon® processor[3] options.

Innovate anywhere

The HP ZBook Studio Mobile Workstation delivers sleek style, impressive performance, and long battery life.

Configure your work style

Create the HP ZBook you need by choosing from several configuration options.[5]

Make connections

Quickly and easily transfer data and connect to devices. This mobile workstation is packed with multiple ports including dual Thunderbolt™ [3] ports, HDMI, and more.

See it clearly

Pick the right display for the way you work with crystal clear 4K UHD or FHD touch display options.[5,6]