location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE 1600W Flex Slot Platinum Hot Plug Low Halogen Power Supply Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1600W Flex Slot Platinum Hot Plug Low Halogen Power Supply Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
830272-B21 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894060600 show
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 349194
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Aug 2025 16:20:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE 1600W Flex Slot Platinum Hot Plug Low Halogen Power Supply Kit
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1600 W 200 - 240 V 50 - 60 Hz
  • - Server
  • - Active
  • - Black, Grey
More>>>
Improve Data Center Efficiency Without Impacting IT Performance

HPE Flexible Slot Power Supplies provide up to 96% power efficiency with 80 Plus Titanium-certified options that lower server power requirements and reduce power waste in your data center.
96% efficient power supplies comply with the European Union (EU) Commission regulation 2019/424 (EU Lot 9) efficiency requirements.
The power supply form factor is 25% smaller than previous generation HPE Common Slot Power Supplies, leaving more space to add server options improving the performance of your servers.
Fast, tool-less hot-plug access simplifies and enhances serviceability.
Support HPE ProLiant Gen10, Gen10 Plus and Gen11 servers, select HPE Apollo Gen10 & Gen10 Plus systems, and HPE Alletra 4100 data storage servers, simplifying your spares strategy and further reducing data center costs.

Country Distributor
Nederland 3 distributor(s)
España 3 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)