location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant DL380 Gen10 5218 2.3GHz 16-core 1P 32GB-R P408i-a NC 8SFF 800W PS Server

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProLiant
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
DL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant DL380 Gen10 5218 2.3GHz 16-core 1P 32GB-R P408i-a NC 8SFF 800W PS Server
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P20249-291
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190017389646 show
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3764
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2025 21:30:38
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2025
Product end of life date
QuickSpecs (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HPE ProLiant DL380 Gen10 5218 2.3GHz 16-core 1P 32GB-R P408i-a NC 8SFF 800W PS Server
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® Gold 5218 2.3 GHz
  • - 32 GB 2933 MHz DDR4-SDRAM 1 x 32
  • - Rack (2U) 800 W
More>>>
Defend Applications and Data Before Your Server is Built with HPE Trusted Supply Chain

A new first line of defense against cyber-attackers with select servers built to the world’s toughest security standards in secured facilities, bringing together security, processes and people to deliver protection for your most sensitive applications and data even before your server is built.
Built in secure HPE facilities to the most stringent Country of Origin USA and conformance requirements, HPE Trusted Supply Chain servers are inspected to be free from malicious microcode and counterfeit parts, safeguarding it against cyber-exploits throughout its life cycle.
With hardened security built in, HPE Trusted Supply Chain hardens the protections designed into select HPE products with unrivaled supply chain visibility and standards compliance providing a 360-degree view and mitigation plan for current and emerging cyber-threats.
Allied to ensure authenticity, HPE Trusted Supply Chain doubles down on your protection with vetted HPE employees assigned to the product build to manage the product manufacturing process that adheres to the strictest sourcing, inspection and traceability standards.
Learn more about HPE Trusted Supply Chain

World-Class Performance featuring Enhanced Compute Density

The ProLiant DL380 now features significantly enhanced GPU density, expanding support from five to seven Full-Height, Half-Length, Single-Width Accelerators/GPUs; or up to six in a balanced configuration with additional PCIe expansion via the tertiary riser.
Leveraging HPE's most popular 2U rackmount server, fitting standard depth racks, customers can benefit from one of the densest Accelerator/GPU platforms with an extensive set of Accelerator options, enabling diverse cloud workload performance and optimization of AI and deep learning experiences.
Supported on the ProLiant DL380, the NVIDIA T4 GPU is ideal for Deep learning, Inferencing, Machine Learning, HPC, Rendering, VDI, Virtual Workstations and combinations thereof for mixed workloads - maximizing utilization of data center resources and lowering TCO.

Flexible Design Making Your Investment Expand As Your Business Needs Grow

The HPE ProLiant DL380 Gen10 server has an adaptable chassis, including new Hewlett Packard Enterprise modular drive bay configuration options with up to 30 SFF, up to 19 LFF or up to 20 NVMe drive options along with support for up to three double wide GPU options.
Adapting and growing to changing business needs, Networking Choice (NC) server models provide flexibility in the primary networking choice while Embedded LOM server models offer an embedded 4x1GbE by default; both provide network options (1GbE to 100GbE) via HPE FlexibleLOM or PCIe standup adapters.
HPE Persistent Memory works with DRAM to provide fast, high capacity, cost effective memory and storage to transform big data workloads and analytics by enabling data to be stored, moved, and processed quickly.
In conjunction with the embedded SATA HPE Dynamic Smart Array S100i Controller for boot, data and media needs, the redesigned HPE Smart Array Controllers allow you the flexibility to choose the optimal 12 Gb/s controller most suited to your environment, and operate in both SAS and HBA mode.
Supporting a wide range of operating environments from Azure to Docker to ClearOS in addition to traditional operating systems.

Industry Leading Services and Ease of Deployment

The HPE ProLiant DL380 Gen10 server comes with a complete set of HPE Technology Services, delivering confidence, reducing risk, and helping customers realize agility and stability.
HPE Services simplifies all stages of the IT journey. Advisory and Transformation Services professionals understand customer challenges and design an optimal solution. Professional Services enable rapid deployment of solutions and Operational Services provide ongoing support.
A suite of embedded and downloadable tools is available for server lifecycle management including Unified Extensible Firmware Interface (UEFI), Intelligent Provisioning; HPE iLO 5 to monitor and manage; Smart Update Manager (SUM), and Service Pack for ProLiant (SPP).
Hewlett Packard Enterprise IT investment solutions help you transform to a digital business with IT economics that align to your business goals.

Brand Image Product code Product Stock Price from
HPE

HPE ProLiant DL38x Gen10 2SFF BC HDD SAS/SATA Riser Kit
(show image)
P57772-B21 ProLiant DL38x Gen10 2SFF BC HDD SAS/SATA Riser Kit 0.00
(excl. VAT)
0 (incl. VAT)