location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE 3000W 12V Output 200-277VAC Titanium Hot Plug Power Supply

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3000W 12V Output 200-277VAC Titanium Hot Plug Power Supply
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P47526-B21
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190017616803 show
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2114
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2025 23:12:48
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Highly Efficient and Flexible Power Supply Options

HPE Performance Power Supplies give you the choice of selecting up to six Platinum, 94%, or Titanium, 96%, 80 PLUS certified power supply options, providing high efficiency power solutions that lower your power requirements and decrease data center operating costs.
Provides you with the ultimate flexibility of operating in different data center power infrastructure environments with multiple options for AC and DC power input voltages.
The power supplies support hot plug installation and removal providing fast, tool-less access to your HPE Performance Power Supplies.
It supports HPE Power Discovery services solution on all Platinum and Titanium power options allowing users to automatically map the power topology inside their racks, speeding implementation time and greatly reducing the risk of human errors that can cause power outages.

Country Distributor
Switzerland 1 distributor(s)
United Kingdom 3 distributor(s)