location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant MicroServer Gen10 Plus v2 E-2314 4-core 16GB-U VROC 4LFF-NHP 180W External PS Server

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProLiant
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant MicroServer Gen10 Plus v2 E-2314 4-core 16GB-U VROC 4LFF-NHP 180W External PS Server
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P54649-371
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190017600611 show
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1990
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2025 14:59:10
The date of the most recent change of this product data-sheet in Icecat.
Quickspecs (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HPE ProLiant MicroServer Gen10 Plus v2 E-2314 4-core 16GB-U VROC 4LFF-NHP 180W External PS Server
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® E-2314 2.8 GHz
  • - 16 GB 3200 MHz DDR4-SDRAM 1 x 16
  • - Ultra Micro Tower 180 W
More>>>
More Micro and Versatile, Yet More Powerful

The HPE ProLiant MicroServer Gen10 Plus v2 server measures 4.68 in (11.89 cm) and can be placed either horizontally or vertically to fit different customer workspaces.
Powered by up to four cores in the Intel Xeon E Processor and up to 64 GB of 3200 MT/s DDR4 ECC UDIMM, it delivers better performance for small business applications.
HPE iLO 5 standard and essential functionality (optional), remote monitoring, restore, and maintenance are now available. [1] It is supported by installing an optional iLO Enablement kit, which includes an HPE iLO dedicated port. HPE InfoSight and HPE OneView are also supported.
Four embedded network ports provide the networking needs of small business customers. Optional 1GbE and 10GbE BASE-T and SFP+ standup option cards are supported for those who require more.

Security Innovations

The HPE ProLiant MicroServer Gen10 Plus server v2 server is one of our industry-standard servers with major firmware anchored directly into the silicon security protection built-in across the server lifecycle, starting with Silicon Root of Trust.
Secure Recovery allows server firmware to roll back to the last, known-good state or factory settings after detection of compromised code.
Additional security options are available with Trusted Platform Module (TPM) to prevent unauthorized access to the server and reliably store artifacts used to authenticate the server.

Industry-Leading Services and Ease of Deployment

The HPE ProLiant MicroServer Gen10 Plus v2 server comes with an available complete set of services from HPE Services, delivering confidence, reducing risk, and helping you realize agility and stability.
HPE Services simplifies all stages of the IT journey. Advisory and Professional Services understand customer challenges and design an enhanced solution. Professional Services enables rapid deployment of solutions and Operational Services provides ongoing support.
Services provided under Operational Services include: HPE GreenLake Flex Capacity, HPE Datacenter Care, HPE Infrastructure Automation, HPE Campus Care, HPE Proactive Services, and multi-vendor coverage.
HPE IT investment solutions help you transform into a digital business with IT economics that aligns with your business goals.
Make server deployment easy with custom RAID and setup with HPE Intelligent Provisioning and auto-intelligent RAID with HPE Rapid Setup.

Country Distributor
Australia 1 distributor(s)