location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant ML110 Gen10 4210R 2.4GHz 10-core 1P 16GB-R S100i 8SFF 800W RPS Server

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProLiant
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
ML
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant ML110 Gen10 4210R 2.4GHz 10-core 1P 16GB-R S100i 8SFF 800W RPS Server
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P54754-AA1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190017600949 show
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1888
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jul 2025 18:25:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE ProLiant ML110 Gen10 4210R 2.4GHz 10-core 1P 16GB-R S100i 8SFF 800W RPS Server
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Xeon Silver 4210R 2.4 GHz
  • - 16 GB 2933 MHz DDR4-SDRAM 1 x 16
  • - Tower (4.5U) 800 W
More>>>
Right-sized, with the Balance of Performance to Meet Growing SMB Requirements

The HPE ProLiant ML110 Gen10 server is compact with less than a 19-inch depth, quiet, and affordable that can deliver the performance needed for the compute demands of a growing office small- to mid-sized business.
Supports industry standard technology leveraging the Intel Xeon Scalable Processors operating with speeds of up to 3.8 GHz and up to 16 cores offering improved performance.
Supports up to two optional graphic processing units (GPUs) allowing one double wide and one single wide card to boost performance in graphic and Virtual Desktop Infrastructure (VDI) applications such as financial services, education, scientific research and medical imaging.
The embedded HPE Dynamic Smart Array S100i Controller for SATA disk drives supports boot, data and media needs. These enhanced HPE Smart Array Controllers provide the flexibility to choose the optimal 12 Gbps controller most suited to your environment, as well as operate in both SAS and HBA modes.

Expandability to Fit the Needs of Growing, Budget-conscious Businesses

The HPE ProLiant ML110 Gen10 server offers up to six DIMM slots with support for up to 192 GB of HPE DDR4 SmartMemory, helping to prevent data loss and downtime with enhanced error handling while improving workload performance and power efficiency.
Supports optional redundant fan and redundant power supplies reducing data loss and downtime, making your server more reliable. Flexible expansion capacity with five PCIe expansion slots, eight USB ports and one optional serial port.
HPE SmartDrives deliver enhanced performance, capacity, and reliability to meet various customer segments and workload requirements at the right economics. Supports up to eight large form factor (LFF) disk drives or 16 small form factor (SFF) disk drive options.

Security Innovations

The HPE ProLiant ML110 Gen10 Server is part of the Hewlett Packard Enterprise offering of industry-standard servers with major firmware anchored directly into the silicon. With security protection built-in across the server lifecycle starting with Silicon Root of Trust.
New features include Server Configuration Lock that ensure secure transit and lock server hardware configuration, iLO Security Dashboard help detect and address possible security vulnerabilities and Workload Performance Advisor provides server tuning recommendations for better server performance.
Secure Recovery allows server firmware to roll back to the last known reliable state or factory settings after detection of compromised code.
HPE InfoSight provides cloud-based analytics to predict and prevent issues proactively.

Industry-Leading Services and Ease of Deployment

The HPE ProLiant ML110 Gen10 server comes with a complete set of services from HPE Pointnext, delivering confidence, reducing risk, and helping you realize agility and stability.
HPE Pointnext Services simplifies all stages of the IT journey. Advisory and Transformation Services professionals understand customer challenges and design an enhanced solution. Professional Services enable rapid deployment of solutions and Operational Services provides ongoing support.
Services provided under Operational Services include: HPE Flexible Capacity, HPE Datacenter Care, HPE Infrastructure Automation, HPE Campus Care, HPE Proactive Services and multi-vendor coverage.
HPE IT investment solutions help you transform to a digital business with IT economics that align to your business goals.