location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant DX4120 Gen11 24LFF Configure-to-order Server

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant DX4120 Gen11 24LFF Configure-to-order Server
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P68690-B21
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190017701073 show
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1138
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Aug 2025 15:38:31
The date of the most recent change of this product data-sheet in Icecat.
Quickspecs (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Built for Data Applications

The HPE Alletra Storage Server 4120 is engineered to accomplish more for a broad range of your data storage-intensive workloads and data-driven initiatives. It delivers an ideal balance of data capacity, throughput, and processing in a seamless to deploy, ultra-dense, standard depth 2U form factor.
Flexibly configure, easily serviceable storage capacity for the spectrum of workloads from analytics data lakes and cache-intensive workloads to active archives and converged data protection in 28 LFF, 24 LFF with 12 new E3.S 1T EDSFF NVMe or 6 SFF, or 48 SFF with 12 EDSFF NVMe or 6 SFF drive bays.
The symmetric system architecture delivers significantly more throughput with up to 125 GB/s (1000 Gbps) of network bandwidth into the system, up to 64 GT/s for data in flight through the system, and up to 225.6 GB/s of bandwidth to PCIe Gen5 NVMe, 24 Gb SAS, or 6 Gb SATA drives.
Unlock value from your data more quickly with two 4th generation Intel Xeon Scalable processors totaling up to 96 cores, support for a GPU or FPGA accelerator capable of many trillions of operations per second, and up to 4 TB DDR5 memory at 4800 MT/s or 5600 MT/s speed.

Secured End-to-End by Design

From silicon to software and factory to cloud, the HPE Alletra Storage Server 4120 is designed with zero trust security at its uncompromising core. Protect your customers, your organization, and your data from increasingly sophisticated and dangerous threats.
A physical bezel lock, logical Configuration Lock, Secure Boot, FIPS 140-2 Secure Encryption and Self-Encrypting Drives, and Secure Erase that meets NIST Guidelines for Media Sanitization protect your data throughout the lifecycle of your infrastructure all the way to end-of-life decommissioning.
HPE Integrated Lights Out 6 (iLO 6) extends the hardware root of trust from protecting server firmware to now also protecting select storage and network controller firmware. Support for the DMTF Security Protection Data Model provides certificate-based controller authentication.
The integrated Trusted Platform Module and IDevID that are part of a multi-factor authentication model ensure the secure connection of your devices to the HPE GreenLake Cloud Platform while AES-256 encryption secures customer data within it.

Delivered with an Intuitive Cloud Experience

Simplify and transform your data infrastructure operations with the cloud experience for your HPE Alletra Storage Server 4120. Whether purchased or consumed as-a-service, you can now monitor and operate through intuitive fleet management SaaS and richer REST APIs.
Shift from owning and maintaining your server-based data infrastructure to simply consuming it as-a-service via HPE GreenLake, freeing up precious financial and people resources to accelerate other aspects of your data-driven initiatives.
HPE GreenLake for Compute Ops Management, a default option, delivers a centralized console for self-service and automated monitoring and operations such as health status and firmware management across your entire HPE Alletra Storage Server 4000 fleet.
Expanded DMTF Redfish APIs enable you to programmatically manage and automate tasks and bulk actions, reducing risks as well as demands on your limited IT resources particularly in large scale and geographically distributed deployments.

Brand Image Product code Product Stock Price from
HPE

HPE Intel Xeon-Gold 5416S 2.0GHz 16-core 150W Processor for DX
(show image)
P62426-B21 Intel Xeon-Gold 5416S 2.0GHz 16-core 150W Processor for DX 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE Gen11 2U Storage Bezel Kit
(show image)
P51688-B21 Gen11 2U Storage Bezel Kit 0.00
(excl. VAT)
0 (incl. VAT)