location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant ML110 Gen11 4510 2.4GHz 12-core 1P 32GB-R MR408i-o 8SFF 1000W RPS EMEA Server

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProLiant
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
ML
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant ML110 Gen11 4510 2.4GHz 12-core 1P 32GB-R MR408i-o 8SFF 1000W RPS EMEA Server
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P70278-421
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190017712468 show
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45889
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2025 15:35:15
The date of the most recent change of this product data-sheet in Icecat.
Brief (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quickspecs (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HPE ProLiant ML110 Gen11 4510 2.4GHz 12-core 1P 32GB-R MR408i-o 8SFF 1000W RPS EMEA Server
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Xeon Silver 4510 2.4 GHz
  • - 32 GB 5600 MHz DDR5-SDRAM 1 x 32
  • - Tower (4.5U) 1000 W
More>>>
Intuitive Cloud Operating Experience: Simple, Unified, and Automated

HPE ProLiant ML110 Gen11 servers are engineered for your hybrid world. HPE ProLiant Gen11 servers simplify the way you control your business’s compute—from edge to cloud—with a cloud operating experience.
Transform business operations and pivot your team from reactive to proactive with global visibility and insight through a single console.
Automate tasks for efficiency in deployment, instant scalability, and seamless, simplified support and lifecycle management, effectively reducing tasks and shortening maintenance windows.
These experiences are engineered and built into HPE ProLiant Gen11 servers, whether purchased as physical servers or consume as-a-service using HPE GreenLake as your compute and storage demands grow.
Simplify and secure server management from edge to cloud with HPE Compute Ops Management. HPE Compute Ops Management is an as-a-service compute management experience that delivers greater simplicity, agility, and speed across your entire compute landscape, globally.

Trusted Security by Design: Uncompromising, Fundamental, and Protected

HPE ProLiant ML110 Gen11 server uses the silicon root of trust to anchor the firmware of an HPE ASIC, creating an immutable fingerprint for the Intel Processor that must be matched exactly before the server will boot. This verifies that malicious code is contained, and healthy servers are protected.
HPE ProLiant Gen11 servers continuously protect healthy servers at the edge by providing rapid detection of security-compromised servers, even to the point of not allowing them to boot if it identifies and contains malicious code, with IDevID certificates installed by default.
HPE ProLiant Gen11 servers provide automated recovery from a security event, including restoration of validated firmware, and facilitating recovery of the operating system, application, data connections, and providing a fast path to bring a server back online and into normal operations.
From silicon to software, from factory to cloud, and from generation to generation, HPE ProLiant Gen11 is engineered with a fundamental security approach to defend against increasingly complex threats through an uncompromising commitment to constant security advancements that are built into our DNA.

Customized Performance for your Workloads: Accelerated, Open, and Efficient

The HPE ProLiant ML110 Gen11 server is an excellent choice for compute and data storage balanced workloads (IT infrastructure, Data Management, VDI, ERP/CRM) requiring outstanding performance, network and I/O bandwidth.
Harness advanced compute performance. HPE ProLiant ML110 Gen11 server is powered by 4th and 5th Gen Intel Xeon Scalable Processors that support up to 32 cores at 185W TDP.
Enjoy advanced data transfer rates and higher network speeds from the PCIe Gen5 serial expansion bus, with up to 4 x16 PCIe Gen5 and 1 x16 OCP slots to improve I/O throughput and reduce latency.
Utilize 16 DIMM slots for up to 1.5 TB DDR5 memory with increased memory bandwidth and performance, and lower power requirements.

Industry-leading Services and Ease of Deployment

The HPE ProLiant ML110 Gen11 server comes with a complete set of HPE Services, delivering confidence, reducing risk, and helping customers realize agility and stability.
HPE Services simplify all stages of the IT journey. Advisory and Transformation Services professionals understand customer challenges and design an effective solution. Professional Services enable rapid deployment of solutions and Operational Services provide ongoing support.
Services provided under Operational Services include: HPE Flexible Capacity, HPE Datacenter Care, HPE Infrastructure Automation, HPE Campus Care, HPE Proactive Services and multi-vendor coverage.
HPE IT investment solutions help you transform to a digital business with IT economics that align to your business goals.
Benefit from real-time operational feedback on server performance plus recommendations for fine-tuning BIOS settings to customize for changing business needs.

Country Distributor
Nederland 4 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Danmark 2 distributor(s)