- - Intel Xeon Silver 4509Y 2.6 GHz
- - 32 GB 5600 MHz DDR5-SDRAM 1 x 32
- - Rack (2U) 1000 W

HPE ProLiant DL380 Gen11 4509Y 2.6GHz 8-core 1P 32GB-R MR408i-o NC 8SFF 1000W PS EMEA Server



only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
HPE ProLiant DL380 Gen11 servers are engineered for your hybrid world. HPE ProLiant DL380 Gen11 servers simplify the way you control your business’s compute—from edge to cloud—with a cloud operating experience.
Transform business operations and pivot your team from reactive to proactive with global visibility and insight through a self-service console.
Automate tasks for efficiency in deployment, instant scalability, and seamless, simplified support and lifecycle management reducing tasks and shortening maintenance windows.
These experiences are engineered and built into all HPE ProLiant Gen11 servers, whether purchased as physical servers or consume as-a-service using HPE GreenLake as your compute and storage demands grow.
Simplify and secure server management from edge to cloud with HPE Compute Ops Management. HPE Compute Ops Management is an as-a-service compute management experience that delivers greater simplicity, agility, and speed across your entire compute landscape, globally.
The HPE ProLiant DL380 Gen11 server utilizes the HPE Silicon Root of Trust, HPE’s fundamental approach to security that provides zero-trust architecture at the silicon level and ensures all server essential firmware is free from malware or compromised code.
The server, powered by 4th and 5th Gen Intel Xeon Scalable Processors, adds hardware and software-assisted security features, including Intel Software Guard Extensions and Intel Boot Guard, which secure the server hardware foundation on which critical apps run and better protect data in memory.
HPE ProLiant Gen11 servers continuously protect healthy servers by providing rapid detection of security-compromised servers, even to the point of not allowing them to boot if it identifies and contains malicious code, and secure servers at the edge with IDevID certificates installed by default.
HPE ProLiant servers provide automated recovery from a security event, including restoration of validated firmware, and facilitating recovery of operating system, application and data connections, providing the fastest path to bring a server back online and into normal operations.
From silicon to software, from factory to cloud, and from generation to generation, HPE ProLiant Gen11 is engineered with a fundamental security approach to defend against increasingly complex threats through an uncompromising commitment to constant security advancements that are built into our DNA.
The HPE ProLiant DL380 Gen11 server is an excellent choice for compute and data storage demanding workloads (AI, ML, telco, DB analytics, VDI, containers) requiring maximum core count, GPU capabilities, and network and I/O bandwidth.
Harness major computer performance. The HPE ProLiant DL380 Gen11 server is powered by 4th and 5th Gen Intel Xeon Scalable Processors with next-generation technology that supports up to 64 cores per processor, 350W, and up to 8 TB of memory.
The HPE ProLiant DL380 Gen11 server provides advanced data transfer rates and higher network speeds from the PCIe Gen5 serial expansion bus, with up to 2 x16 PCIe Gen5 and 2 OCP slots to improve I/O throughput and reduce latency.
It provides 16 DIMM channels per processor for up to 8 TB total DDR5 memory with increased memory bandwidth and performance, and lower power requirements.
It provides real-time operational feedback on server performance plus recommendations for fine-tuning BIOS settings to customize for changing business needs.
The HPE ProLiant DL380 Gen11 server is supported by HPE GreenLake to simplify IT infrastructure management across your entire hybrid estate. With 24x7 monitoring and management, our experts do the heavy lifting to manage your environment with services built into consumption-based solutions.
Hewlett Packard Enterprise provides customers with choices in how they acquire and consume IT beyond traditional financing and leasing, offering options that free trapped capital, accelerate infrastructure updates, and provide on-premises pay-per-use consumption with HPE GreenLake.
to access all product specs
Brand | Image | Product code | Product | Stock | Price from |
HPE |
![]() (show image) |
P52153-B21 | ProLiant DL380 Gen11 12EDSFF CPU1/2 Cable Kit |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
HPE |
![]() (show image) |
P25527-B21 | DL385 Gen10 Plus 12Gb NVMe 2-port Adapter |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
Country | Distributor |
---|---|
![]() |
4 distributor(s) |
![]() |
2 distributor(s) |
![]() |
3 distributor(s) |
![]() |
6 distributor(s) |
![]() |
4 distributor(s) |
![]() |
3 distributor(s) |
![]() |
2 distributor(s) |
![]() |
2 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
If you represent a supplier and want to include your information here, please contact us.