location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant RL300 Gen11 M128-30 3.0GHz 128-core 1P 128GB-R 8SFF 1x480GB M.2 SSD 800W PS Server

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant RL300 Gen11 M128-30 3.0GHz 128-core 1P 128GB-R 8SFF 1x480GB M.2 SSD 800W PS Server
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P76339-B21
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190017760377 show
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12924
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Aug 2025 14:50:58
The date of the most recent change of this product data-sheet in Icecat.
Brochure (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quickspecs (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer Reference (8.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
White Paper (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HPE ProLiant RL300 Gen11 M128-30 3.0GHz 128-core 1P 128GB-R 8SFF 1x480GB M.2 SSD 800W PS Server
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 GHz
  • - 128 GB 3200 MHz DDR4-SDRAM 4 x 32
  • - 480 GB
  • - Rack (2U) 800 W
More>>>
More Cores, Less Wattage

The HPE ProLiant RL300 Gen11 server, with an industry-leading core count per socket, enables cloud-native providers to extract the most revenue from their highly parallel workloads, scaling up to 128 cores in a single-socket, 1U design.
Ampere processors leverage power efficient architecture to deliver performance at lower levels of power consumption, allowing providers to help eliminate underutilized rack space, expand their compute without a significant increase in energy budget, and help meet their rising sustainability goals.

Predictable Performance

The HPE ProLiant RL300 Gen11 server is designed to deliver predictable performance that is critical for cloud-native workloads, by leveraging Ampere processors with deterministic cores that operate at a constant clock speed.
Each physical core is single threaded with no simultaneous multi-threading (SMT), a secure approach that lessens the impact of problems like noisy neighbors.

Flexible Management

Building on HPE ProLiant as the legendary foundation, the HPE ProLiant RL300 Gen11 server delivers a consistent experience across the HPE ProLiant portfolio with an HPE iLO management and firmware stack that delivers robust reliability and security with silicon Root of Trust technology from HPE.
HPE is also providing the choice for customers seeking to expand their open-source strategy, by enabling OpenBMC and allowing customers who are developing their own self-managed BMC stack to pursue a secure transfer of ownership to enable OpenBMC management for the server following launch.

Brand Image Product code Product Stock Price from
HPE

HPE ProLiant RL300 Gen11 OCP1 Upgrade Cable Kit
(show image)
P58922-B21 ProLiant RL300 Gen11 OCP1 Upgrade Cable Kit 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Switzerland 3 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)