location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE SN1600E 32Gb Single Port Fibre Channel Host Bus Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SN1600E 32Gb Single Port Fibre Channel Host Bus Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q0L11A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190017103624 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75329
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Aug 2025 16:12:12
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
QuickSpecs (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HPE SN1600E 32Gb Single Port Fibre Channel Host Bus Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - PCIe 3.0 Fiber
  • - 32000 Mbit/s
  • - Internal Component for: Server
More>>>
Higher Performance 32Gb Fibre Channel Host Bus Adapter

The HPE SN1620E 32Gb Fibre Channel Host Bus Adapter delivers twice the bandwidth of 16 Gb Fibre Channel Host Bus Adapters while being backward compatible with 16 Gb and 8 Gb FC environments and forward compatible to 64 Gb FC.
The 32 Gb HBA family is compatible with existing storage networking including all 32 Gb Fibre Channel switches and directors plus newer more powerful infrastructure—64 Gb Fibre Channel switches and directors. HBA and Switches/Directors also leverage the FC-NVMe protocol for lower latency.
Higher performance with existing server investments when compared to the 16Gb FC adapters; customers should strive to 'performance match' their infrastructure end-to-end but they also have the option to mix and match as driven by their buying cycles.

Security-Enhanced 32Gb Fibre Channel Host Bus Adapter

A factory-installed certificate assigned and unique to the FC HBA model; the certificate authenticates the adapter is a valid, trusted device on the PCI bus as verified by the HPE ProLiant management utility—HPE iLO. Customers can be more confident that the PCI device is authentic.
With the advent of more powerful quantum computers, Hewlett Packard Enterprise is taking preventative actions to enhance encryption algorithms generated by the adapter. Customers benefit knowing that products purchased today will not be vulnerable to attacks perpetuated by future quantum technology.
The HPE SN1620E encrypts data in flight to the target device (storage array) by implementing the latest Fibre Channel FC-SP3 standard and reduces the complexity and costs of application-based encryption. Unlike application encryption, hardware encryption enables data to be deduped and compression.

Increased Online Transaction Processing (OLTP) and Database Performance

The HPE SN1620E 32Gb Fibre Channel Host Bus Adapter connects the HPE ProLiant to storage networking and centralized to the high performance HPE storage platform.
Databases are structured data that are best served by block storage devices like Fibre Channel HBAs, Fibre Channel switches, and Fibre Channel SAN storage. Combine a high performing ProLiant server with a high performance FC HBA to drive database I/Os.
High levels of bandwidth, I/Os and low latency are paramount to respond time in multiple applications supported by database technology. The HPE SN1620E 32Gb Fibre Channel Host Bus Adapter offers one of the highest levels of performance.

Enhanced Features

The HPE SN1620E 32Gb Fibre Channel Host Bus Adapters are designed to support emerging NVM Express (NVMe) over Fibre Channel storage network.
Provides latest security features that averts unauthorized access to the HBA firmware.
T10 Protection Information (T10-PI) data integrity with high performance hardware offload provides data protection from the server to the storage array.

Country Distributor
Nederland 4 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 5 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Australia 2 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)