location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE G2 R5000/L6-30P 24A/208V Outlets (2) L6-20R (2) L6-30R/3U NA/JP UPS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G2 R5000/L6-30P 24A/208V Outlets (2) L6-20R (2) L6-30R/3U NA/JP UPS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7G09A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190017207872 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31774
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jul 2025 11:36:53
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
QuickSpecs (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HPE G2 R5000/L6-30P 24A/208V Outlets (2) L6-20R (2) L6-30R/3U NA/JP UPS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Double-conversion (Online)
  • - 5 kVA 4500 W
  • - Waveform: Sine
  • - 4 AC outlet(s)
  • - Sealed Lead Acid (VRLA)
  • - Rackmount Black
More>>>
Improve the Availability of Your IT Systems

The HPE Online Double Conversion Rackmount Uninterruptible Power System utilizes a power topology that offers one of the highest levels of power protection by helping eliminate transfer time to battery power for all connected server, storage, and networking equipment.
HPE Enhanced Battery Management technology increases battery service life by up to 50% [1] through an advanced, three-stage charging technique that closely monitors battery health and provides advanced notice when batteries need replacement.
Scale UPS runtime from minutes to hours by adding up to four Extended Runtime Modules to your UPS.

Monitor and Manage your HPE UPS from Across the Network

The HPE Online Double Conversion Rackmount Uninterruptible Power System includes the new 1GbE Network Management Module that supports easy integration into most IT networks and access to the embedded web-based user interface for managing individual UPS systems.
Eaton Intelligent Power Manager (IPM) software, available via free download, enables remote monitoring and management of multiple Hewlett Packard Enterprise UPS systems across the network from a single interface.
Eaton IPM also supports seamless integration of Hewlett Packard Enterprise UPS systems into industry-leading virtualization platforms, such as HPE SimpliVity, allowing you to manage critical and non-critical virtual machines to extend battery runtime.

Country Distributor
Nederland 3 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
México 1 distributor(s)
United States 1 distributor(s)