location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE XP8 All Flash Storage Array

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XP8 All Flash Storage Array
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R0K99A
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1389
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jul 2025 04:25:25
The date of the most recent change of this product data-sheet in Icecat.
Brief (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
White Paper (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Notice (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Data Sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Proven 100% Data Availability [1], and Backed-up with a 100% Availability Guarantee [2]

Operating a business demands constant uptime, the risk of data loss or downtime must be minimized. HPE XP8 Storage is designed for 8-nines [5] of availability, virtually eliminating downtime risk. All active components are redundant, hot-swappable, and can be upgraded or replaced online.
HPE XP8 Storage with multi array virtualization provides 100% data availability [1] and storage uptime, even in the event of a data center disaster. Avoid both planned and unplanned downtime with disaster resistant HPE XP8 Remote Replication Suite. There's never a need to take HPE XP8 offline.
HPE XP8 Storage enables continuous Disaster Recovery capabilities before, during, and after array migrations with HPE XP8 Online Data Migration.
Move workloads from legacy HPE XP disk arrays to HPE XP8 with no interruption to applications, no server reboots and no suspension of your HPE XP Disaster Recovery solution.

Ultimate Flexibility for a Wide Range of Workloads and Applications

The HPE XP8 modular architecture enables customers to scale from a 2 DKC/2 controller entry configuration up to a massive 6 DKC/12 controller system. Scale up to 69 PB of internal storage capacity, plus up to 255 PB of virtualized external capacity. Scale up as needed, all online!
HPE XP8 supports a wide choice of media to meet customer requirements. NVMe and SAS SSDs, Storage Class Memory (SCM), Flash Module Device (FMD) and HDDs. Deploy the media that provides the best price performance balance for your application workload.
Start with an All-Flash or Hybrid two-controller base DKC, then upgrade to a performance DKC and secondary DKC to scale performance and capacity as needed.
HPE XP8 storage front-end FC NVMe support for more choice in host connectivity. Get faster connectivity between HPE XP8 and hosts, plus more efficient CPU utilization.

Dominant Performance that Meets Even the Most Extreme Workload Requirements

Delivering over 33 million IOPs [3], HPE XP8 Gen2 storage provides plenty of performance to meet extreme workload requirements.
The HPE XP8 HW compression accelerator increases data compression ratios for increased effective capacity. At the same time the HPE XP8 compression accelerator reduces the controller CPU compression workload which leads to increased overall performance. [4]
HPE XP8 Storage Class Memory (SCM) media offers the ultimate in performance and latency. Get up to 36 TB of data storage with sub-100 microsecond latency to solve performance challenges not addressable with legacy media types.

Built-in Intelligent Storage Management

HPE XP8 is intelligent storage that monitors, detects, and solves problems before they can affect availability and performance. This is achieved with integrated AI capabilities like Performance Advisor VM analytics, Continuous Track data analytics functionality, and future InfoSight support.
All-inclusive software, such as HPE XP8 Intelligent Storage Manager streamlines storage management, enables at-a-glance status of resources, simplifies deployment, management, and maintenance of HPE XP storage.
HPE XP8 Data Protection Manager provides simplified modern data protection and copy management to improve data availability, compliance, and agility. Data Protection Manager uses built-in intelligence to guide users in policy and workflow creation to automate replication and copy data management.
Improved Performance Advisor Software has a simplified GUI, expanded reporting capabilities, and robust VM Analytics.
The HPE XP8 storage has an easy to use task based GUI; Common/Consistent Command Line Interface (CLI); simplified serviceability, and simple provisioning with one-click volume creation, dynamic/automatic provisioning and optimization.

Brand Image Product code Product Stock Price from
HPE

HPE XP8 375GB NVMe x4 Lanes SFF (2.5in) Storage Class Memory SSD
(show image)
R0M20A XP8 375GB NVMe x4 Lanes SFF (2.5in) Storage Class Memory SSD 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE XP8 Basic 3-phase 60Hz 4-pack NA/JP PDU
(show image)
R0L87A XP8 Basic 3-phase 60Hz 4-pack NA/JP PDU 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE XP8 Basic 1-phase 60Hz 4-pack NA/JP PDU
(show image)
R0L86A XP8 Basic 1-phase 60Hz 4-pack NA/JP PDU 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE XP8 Basic 1-phase 50Hz 4-pack INTL PDU
(show image)
R0L79A XP8 Basic 1-phase 50Hz 4-pack INTL PDU 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE XP8 Encrypted Backend 4-pack NVMe I/O Module
(show image)
R0L13A XP8 Encrypted Backend 4-pack NVMe I/O Module 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE XP8 QSFP to QSFP Basic 8-pack NVMe Metal Cable
(show image)
R0L98A XP8 QSFP to QSFP Basic 8-pack NVMe Metal Cable 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE XP8 LAN to LAN 5m 2-pack Service Processor/Hub Cable
(show image)
R0L81A XP8 LAN to LAN 5m 2-pack Service Processor/Hub Cable 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE XP8 QSFP to QSFP Basic 16-pack SAS Metal Cable
(show image)
R0L90A XP8 QSFP to QSFP Basic 16-pack SAS Metal Cable 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE XP8 QSFP to QSFP 10m 8-pack PCIe Optical Cable
(show image)
R0M02A XP8 QSFP to QSFP 10m 8-pack PCIe Optical Cable 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE XP8 32Gb SFP Short Wave 2-pack Transceiver
(show image)
R0L27A XP8 32Gb SFP Short Wave 2-pack Transceiver 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)