- - Large Enterprise Business
- - Rack (2U) Black, Silver
- - HDD+SSD




only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
The HPE MSA 2060 is capable of delivering up to 395,000 IOPS for affordable application acceleration for small to medium-sized businesses.
The HPE MSA 2060 allows users to define and deploy hybrid or flash storage configurations day one and grow as their needs change.
The HPE MSA 2060 Storage is easy to install, easy to use, easy to maintain, even for an IT generalist. Administrators will find the HPE MSA 2060’s new Storage Management Utility intuitive and easy to navigate.
HPE MSA’s automated tiering engine dynamically responds to workload changes so you don’t have to, ensuring the hottest data will be moved to the fastest media automatically and in real-time.
The HPE MSA 2060 Storage delivers virtualized snapshot technology making data protection and instant recovery a snap.
Remote replication via Fibre Channel (FC) or iSCSI facilitates a affordable disaster recovery solution.
Encrypted SSDs and HDDs with local key management can be deployed to deliver a secure, encrypted hybrid flash array.
The HPE MSA 2060 Storage solution supports a mixture of 3.5 inch LFF and 2.5 inch SFF expansion enclosures for a maximum of 9 enclosures (10 total including the array).
Start small and scale as needed with any combination of SSDs, Enterprise SAS or MidLine SAS HDDs.
to access all product specs
Brand | Image | Product code | Product | Stock | Price from |
HPE |
![]() (show image) |
R0Q87B | MSA 1060 12Gb SAS SFF Storage |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
Country | Distributor |
---|---|
![]() |
4 distributor(s) |
![]() |
1 distributor(s) |
![]() |
2 distributor(s) |
![]() |
7 distributor(s) |
![]() |
2 distributor(s) |
![]() |
3 distributor(s) |
![]() |
3 distributor(s) |
![]() |
2 distributor(s) |
![]() |
2 distributor(s) |
![]() |
2 distributor(s) |
![]() |
2 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
If you represent a supplier and want to include your information here, please contact us.