- - Managed
- - Stackable
- - Power over Ethernet (PoE)




only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
The HPE FlexNetwork 7500X Switch series offers up to 480 Gbps of switching capacity per slot that is three times the switching capacity of HPE FlexNetwork 7500 Switch series at 160 Gbps per slot.
It offers up to 40x100GbE/ 240x40GbE / 480x10GbE / 480x1GbE ports or a combination of these, along with PoE/PoE+ support with up to 1440W power per slot for IP phones, cameras, and future high-density Internet of Things (IoT) deployments.
Supports switching capacity of up to 9.6Tbps for enhanced performance of mission critical environments. Up to 288K MAC, up to 104K ARP, and up to 256K FIB tables allow higher scalability, depending on the LPU and operational mode chosen during first installations.
Enhanced Media Delivery Index (eMDI) monitors audio and video service quality. It locates faults by analyzing specific TCP/RTP packets of each node in an IP network in real time to solve packet loss, packet sequence errors, and jitters.
The HPE FlexNetwork 7500X Switch Series provides Flexible authentication options including 802.1X, MAC and Web Authentication and Endpoint Admission Defense, delivering greater security and policy-driven application authentication.
The HPE FlexNetwork 7500X Switch series offers high availability with redundant power modules, fan trays, hot-swappable interface modules, and power module self-protection mechanisms.
Intelligent Resilient Framework (IRF) virtualizes up to four physical switches into one for simpler, flatter, more agile and highly available networks.
Virtual Routing Redundancy Protocol (VRRP) creates redundant and highly available routed environments with groups of two routers, ensuring continuous packet forwarding in the event of a single failed router.
Graceful Insertion and Removal (GIR) minimizes service interruption by instructing affected protocols to isolate the device for maintenance/upgrade and alter to the redundant path. GIR supports: LACP, BGP, IS-IS, OSPF, and OSPFv3.
Virtual Extensible LAN (VXLAN) and Ethernet VPN (BGP EVPN) enable greater network integration flexibility, improved performance, better scalability without redesigning the underlay network, restrict attacks with enhanced security, especially in spine-leaf architectures.
The HPE FlexNetwork 7500X Switch series supports operations, administration, and maintenance (OAM), Rapid Ring Protection Protocol (RRPP), multi-level QoS, MPLS and VPLS, and In-Service Software Upgrade (ISSU) for business continuity and improving manageability.
Micro-segmentation enables grouping of endpoints based on specific criteria for application of group-based policies, implemented by using PBR / QoS / PacketFilter.
No hidden costs with the license-free L2 / L3 feature set which includes IPv6, MPLS functionality and robust QoS. It also supports varying security management login, RADIUS, SSH, TACACS/TACACS+ to protect and control change management access.
Multicast DNS (mDNS) is a zero-configuration networking (zeroconf) protocol. It enables endpoint devices to automatically discover available services advertised by mDNS service providers without using preconfigured name severs such as DNS Multicast.
Advanced distributed denial of service (DDOS) protection, such as DHCP Snooping, IP Source Guard, and ARP Protection, and flexible traffic controls, such as policy-based routing, QoS, and ACLs are available to manage end-to-end application priorities.
The HPE FlexNetwork 7500X Switch Series can be seamlessly managed with HPE Intelligent Management Center (IMC) to provide end-to-end network transparency with a consistent network experience.
Provides multiple management interfaces such as the console port, out-of-band management Ethernet port, and USB port. It also supports configuration and management from CLI or a general-purpose web-based manager.
Single IP address to manage the whole IRF fabric, simplifying device and topology management, improving operating efficiency, and lowering network maintenance cost
Supports multiple access methods, including SNMPv1/v2c/v3, Telnet, SSH 2.0 and SSL to facilitate centralized discovery, monitoring, and secure management of networking devices. It also provides complete session logging to aid problem identification and resolution.
Supports entire set of programming tools from legacy CLI/SNMP to full Netconf/Yang model. Rest APIs combined with scripting (python) allow inclusion of these switches into modern toolchains (Puppet/Chef/Ansible playbooks).
to access all product specs
Country | Distributor |
---|---|
![]() |
1 distributor(s) |
![]() |
2 distributor(s) |
![]() |
4 distributor(s) |
![]() |
3 distributor(s) |
![]() |
2 distributor(s) |
![]() |
2 distributor(s) |
![]() |
1 distributor(s) |
If you represent a supplier and want to include your information here, please contact us.