- - Managed L3 SNMPv2c, SNMPv3
- - Quality of Service (QoS) support
- - Console port: RJ-45/USB Type-C
- - 10G support
- - MAC address table: 212992 entries Switching capacity: 4800 Gbit/s
- - Access Control List (ACL)
- - 1U Rack mounting
- - AC Power supply included

HPE Aruba Networking CX 8360-48Y6C v2 Port-to-Power Airflow 5 Fans 2 PSU Attached Bundle



only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
HPE Aruba Networking CX 8360 v2 Switch Series features HPE Aruba Networking CX Switch Operating System (AOS-CX) which simplify the complexities of managing data center networks with automation options to match your IT organization’s operating model.
Proactively detect issues and speed troubleshooting with actionable insights provided by an analytics engine embedded in every switch. Always-on infrastructure designed for resiliency and upgrades with zero downtime.
REST APIs and Python scripting provide fine-grained microservices architecture enabling full integration with other workflow systems and services.
Continual state synchronization provides superior fault tolerance and high availability. Always-on infrastructure designed for resiliency and upgrades with zero downtime.
HPE Aruba Networking CX 8360 v2 Switch Series utilizes the HPE Aruba Networking Network Analytics Engine (NAE) for advanced telemetry and automation to provide industry-first monitoring and troubleshooting systems that greatly improves network operations.
Customers can use data from the Time Series Database (TSDB) to store configuration and operational state to write software modules to troubleshoot problems. This data may also be used to analyze trends, identify anomalies, and predict future capacity requirements.
All software processes in the HPE Aruba Networking CX 8360 v2 Switch Series run as microservices that communicate via the state database of the switch; there is no direct communication between microservices. Should a software process crash, the impact of that failure will be limited.
The ability of AOS-CX to maintain synchronous state across dual control planes allows a unique high availability solution called HPE Aruba Networking Virtual Switching Extension (VSX).
HPE Aruba Networking VSX provides a robust, yet simple solution for high availability with a unique design for control plane synchronization and an architecture that is redundant in both hardware and software by deploying two chassis with an inter-switch link, maintaining its independent control.
The HPE Aruba Networking CX 8360 v2 Switch Series is supported by HPE Aruba Networking Fabric Composer, a software-defined orchestration solution that simplifies and accelerates leaf-spine network provisioning and day-to-day operations across rack-scale compute and storage infrastructure.
Orchestrate a discrete set of switches as a single networking fabric to simplify operations and troubleshooting. This infrastructure and application-aware solution also automates various configuration and lifecycle events.
to access all product specs
Country | Distributor |
---|---|
![]() |
2 distributor(s) |
![]() |
2 distributor(s) |
![]() |
2 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
If you represent a supplier and want to include your information here, please contact us.