location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE SN6710C 64Gb 24/24 32Gb Short Wave SFP+ Fibre Channel v2 Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SN6710C 64Gb 24/24 32Gb Short Wave SFP+ Fibre Channel v2 Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S0W92B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190017675510 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6658
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Aug 2025 14:56:34
The date of the most recent change of this product data-sheet in Icecat.
Guide (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quickspecs (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
White Paper (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HPE SN6710C 64Gb 24/24 32Gb Short Wave SFP+ Fibre Channel v2 Switch
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed SNMP v3
  • - Console port: RS-232
  • - Access Control List (ACL)
  • - 1U Rack mounting
  • - AC Power supply included
More>>>
High Performance for NVMe / All-flash Arrays and Virtualized Workloads

The HPE Storage Fibre Channel Switch C-Series SN6710C provides consistent 64 or 32 Gbps low-latency performance across every FC port on the switch.
Delivers increased performance with an aggregate bandwidth of 1.5 Tbps end-to-end full duplex for growing and dynamic workloads.
Delivers the same outstanding availability and reliability as the previous generation switch by providing optional redundancy on all major components such as power supplies and fans.
Provides visibility into each virtual machine logged into the fabric through host bus adapters (HBAs) capable of priority tagging the virtual machine identifier (VMID) on every FC frame.
Onboard hardware that protects the entire system from malicious attacks by limiting access to critical components such as the bootloader, system image loader, and Joint Test Action Group (JTAG) interface.

Investment Protection

Available with 32 Gb FC SFP+ or 64 Gb FC SFP+ optics to accommodate your budget.

Intelligent Network Services for Modern SAN

The HPE Storage Fibre Channel Switch C-Series SN6710C supports slow-drain detection and isolation, VSAN technology, access control lists for hardware-based intelligent frame processing, smart zoning, and other services.
The VSAN technology provides a cost-effective way to consolidate resources while providing high resiliency to potential fabric disruptions.
Provides powerful NX-API capabilities to enable flexible and rapid programming of utilities for the SAN.

Easy Manageability

Provides intelligent diagnostics tools such as Inter-Switch Link (ISL) and HBA diagnostics, remote SFP (read diagnostic parameter) diagnostics, remote port beaconing and link level forward error correction (FEC) for faster problem resolution and reduced service costs.
Consolidate separate physical SAN fabrics into one large fabric for ease of management and reduced total cost of ownership.
Nexus Dashboard Fabric Controller (NDFC) [1] software provides a centralized management tool with task-based wizards. These features are available with the HPE SN6710C/SN6720C Advantage license.
HPE C-series SAN analytics delivers deep visibility into I/O traffic between compute and the storage infrastructure. These features are available with the HPE Storage Fibre Channel Switch C-Series SN6710C/SN6720C Premier license.

Brand Image Product code Product Stock Price from
HPE

HPE SN6710C 64Gb 24/8 32Gb Short Wave SFP+ Fibre Channel Switch
(show image)
S1V09A SN6710C 64Gb 24/8 32Gb Short Wave SFP+ Fibre Channel Switch 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
España 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)