location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE 200GbE 32QSFP56 Power to Connector Airflow Switch SN3700M with NVIDIA Cumulus

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
200GbE 32QSFP56 Power to Connector Airflow Switch SN3700M with NVIDIA Cumulus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S2T79A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190017701219 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2578
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2025 13:30:56
The date of the most recent change of this product data-sheet in Icecat.
Quickspecs (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guide (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Designed for Superior Performance, Scale, and Future Growth

HPE Storage Switch M-series SN3700M delivers predictable and consistent throughput regardless of the packet size being transferred, the mixture of ports which are sending data and even within mixed speed environments.
Provide wire-rate performance with zero packet loss across frame sizes, avoiding any negative impact on applications that could occur with frame loss as unexpected packet loss is unacceptable in modern data centers, especially within a storage network.
Capable of forwarding wire-rate performance with zero packet loss across 32 ports concurrently while transferring data across both Layer 2 and Layer 3 networks.
With port speeds spanning 1 Gb/s to 200 Gb/s and a switching capacity of 12.8 Tb/s from 32 ports at 200 GbE or 6.4 Tb/s from 32 ports at 100 GbE, these switches provide non-blocking throughput at wire-speed transfers-across all packet sizes.
Utilize 1, 10, 40 Gbps Ethernet connectivity for existing workloads and enhance connectivity utilizing built-in 25, 50, 100, 200 Gbps capabilities to respond quickly to business needs and to stay on the leading edge of Ethernet switching technology.

Enhanced for Demanding Enterprise Data Centers and Storage Environments

HPE Storage Switch M-series SN3700M allows flexible port speed configurations from 128 ports at 10 GbE, 25 GbE using breakout cables to 32 ports at 40 GbE or 100 GbE or 200 GbE, allowing flexibility, efficiency, simplifying scale-out of aggregation switching layers, and reducing TCO.
In the aggregation layer of fabrics, load balancing and scalability are essential. HPE Storage Switch M-series SN3700M Switch provides superior equal-cost multipath (ECMP) flexibility and efficiency to deliver balanced workloads.
Flexible management and monitoring options from CLI, GUI, and tool sets provide world-class ease-of-use, configuration, and monitoring of your fabric.
HPE Storage Switch M-series SN3700M can address today’s data center’s complex networking requirements, growth, and expansion and are perfect for top-of-rack (TOR) deployments and optimized for virtualized environments, hyperconverged infrastructure, and storage deployments.

Unleash Storage Performance and Improve Flash Return on Investment

Modernize your data center networks to reduce limitations and bottlenecks that can be caused by the addition of flash storage. Avoid packet loss, provide predictable performance with line-rate packet delivery across all ports and packet sizes.
Make better use of data center resources with the high port density per rack unit and the low power consumption.
HPE Storage Switch M-series SN3700M provides ultra-low latency. This is advantageous for flash storage, which moved latency from storage access to the network, as well as for the burst nature of today's software-defined and cloud data center traffic.
Provides enough internal bandwidth so there is sufficient capacity to carry ports at 100 Gbps and 200 Gbps bandwidths. This allows HPE Storage Switch M-series SN3700M to avoid head-of-line blocking, which can reduce a switch's overall performance and guarantees.
Extremely flexible and performance-rich lossless fabric capabilities make HPE Storage Switch M-series SN3700M ideal for mission-critical storage applications.

Country Distributor
Switzerland 3 distributor(s)
Deutschland 2 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)