


only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Simplify operations and move faster with a cloud operational experience across the lifecycle— from install to upgrade — with an AI-driven cloud operational experience powered by the HPE GreenLake cloud. A similar cloud-like experience is also offered for disconnected on-prem environments.
Simplified deployment: Get started in minutes with streamlined device deployment. Simply rack the infrastructure, plug in the power cords, and connect the network cables. With a few clicks, the new system is configured and available in your fleet, ready to serve data for application workloads.
Deploy apps faster: Automate app deployment with intent-based provisioning. Select the storage tier, workload type, capacity and protection policy, and let AI-driven intelligence automatically optimize your SLAs by recommending the best-suited system across your fleet for your new workload.
Unified storage management: 100% cloud-managed infrastructure means you can manage, monitor and protect your global storage environment from a single cloud console that’s accessible from any location, on any device - so managing hundreds of systems across geographies is as simple as managing one.
Invisible upgrades: Thanks to SaaS-based delivery, new data services instantly become available to you. Data plane software upgrades are non-disruptive and intelligently matched to a given system.
Scale without limitations: Scale capacity and performance independently with disaggregated, scale-out storage – for greater efficiency and lower costs. Fine-tune, adapt and elastically scale your storage environments in line with workload requirements and evolving business needs.
Start small, scale big: Start small with cost-efficient two-node entry level configurations. Scale-up and scale-out to multi-node configurations with granular performance and capacity upgrades.
Non-disruptive upgrades: Boost ROI with on-line, non-disruptive, data-in-place upgrades without repurchasing existing storage.
Increase efficiency and cost savings with single controller node performance scaling.
Meet and exceed your sustainability goals with guaranteed below-threshold energy consumption and power saving features [1].
Get peace of mind with 100% data availability guaranteed [2]: Built on an AI-driven, disaggregated, no single point of failure platform to guarantee resilient 100% data availability for your mission-critical apps.
Advanced DR and HA: Meet any recovery-point objective (RPO) and recovery-time objective (RTO) strategy with transparent business continuity and automatic fail-over across multiple sites, which comes with a Zero RTO/RPO Guarantee [3].
Boost defense against ransomware with Cyber Resiliency Guarantee [4]: Get access to an HPE Services expert within 30 minutes of reporting an outage resulting from a ransomware incident, enabling you to rapidly address and mitigate the impact of a cyberattack.
Accelerate your most demanding applications: Built on a unique, massively parallel, multi-node, and all-active platform, the B1000 consolidates traditional and next-generation mission-critical applications at scale with predictable performance and ultra-low latency.
Industry’s most advanced AI-Ops: Predict and prevent disruptions before they occur across the stack between storage and VMs. Take the guesswork out of managing storage with AI-driven recommendations. Reduce support escalations via predictive support automation and direct access to the experts.
No forklift upgrades: With the HPE Timeless controller refresh program, you can protect your investment and keep your storage continuously up to date with a non-disruptive controller refresh. This reduces your TCO and saves an average of 30% over traditional forklift upgrades.
Constantly improving data services: Unleash the full potential of the B10000 with our all-inclusive software subscription. Get access to all our operating system features and enhancements, including AI‑driven cloud operations on the HPE GreenLake cloud, at no additional cost.
Store more for less with the HPE StoreMore Guarantee [5]: This guarantees total savings of at least 4:1 for your workloads - reducing physical storage costs, saving energy, and decreasing data center footprint.
30-day satisfaction guarantee [6]: Try HPE Alletra Storage MP B10000 for 30 days at no risk. If you are not completely satisfied with the benefits and capabilities of your storage system as described in the product specifications, we will work with you to make things right.
to access all product specs
Brand | Image | Product code | Product | Stock | Price from |
HPE |
![]() (show image) |
S3Q01AAE | Alletra Storage MP B10000 per TB 4-year Software and Support SaaS |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
HPE |
![]() (show image) |
S3Q01A | Alletra Storage ArcusOS per TB 4-year LTU |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
HPE |
![]() (show image) |
S3V78A | Switch Pair Installation Kit without Tray |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
HPE |
![]() (show image) |
S3Q00A | Alletra Storage ArcusOS per TB 3-year LTU |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
HPE |
![]() (show image) |
S3Q02AAE | Alletra Storage MP B10000 per TB 5-year Software and Support SaaS |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
HPE |
![]() (show image) |
S3Q02A | Alletra Storage ArcusOS per TB 5-year LTU |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
HPE |
![]() (show image) |
S0A99A | Storage FIPS Data Encryption LTU |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
Country | Distributor |
---|---|
![]() |
2 distributor(s) |
![]() |
1 distributor(s) |
If you represent a supplier and want to include your information here, please contact us.