location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE Networking Comware Switch 32p 10M/100M/1G PoE8 4p SFP+ 1G/10G 4p SFP28 10G/25G 1-slot 5550HI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Networking Comware Switch 32p 10M/100M/1G PoE8 4p SFP+ 1G/10G 4p SFP28 10G/25G 1-slot 5550HI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S5T58A
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1464
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2025 23:16:58
The date of the most recent change of this product data-sheet in Icecat.
Quickspecs (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Scalable, High-Performance L3 Access Switches

The HPE Networking Comware Switch Series 5550 HI provides medium and large enterprise networks with faster CPU, increased memory, flash and packet buffer, up to 744 Gpbs bandwidth, 128K MAC table, improved ARP, ACL, IPv4/v6 unicast and multicast scale, and MPLS LSP scale.
Improved non-blocking bandwidth and throughput: 744 Gbps of switching capacity and 553 Mpps of forwarding for powerful performance. Scales up to 9 members with Intelligent Resilient Fabric (IRF) stacking.
Expanded the uplink speed to 2x100G via expansion modules.
Improved MPLS LSP scale, comprehensive MPLS support (L3 MPLS VPN, VPLS, EoMPLS, MPLSoGRE) for use as MPLS CE, VXLAN and EVPN.
Support containerization for application hosting.

Resilient and Highly Available Access Networking

The HPE Networking Comware Switch Series 5550 HI uses Intelligent Resilient Framework (IRF) that supports virtualization of up to 9 physical switches into one logical device for simpler, flatter, and more agile networks.
Delivers outstanding resiliency, security, and multiservice support capabilities for traditional large enterprise networks. It supports advanced technologies such as OAM, RRPP, BFD, Multi-level QoS, MPLS, and VPLS.
Dual, redundant, hot-swappable power supplies maintain a dynamic network that delivers up to 2870 watts of industry standard 802.3bt PoE for powered cameras, phones, and wireless access points.
Supports Virtual Routing Redundancy Protocol (VRRP) and mLAG for link redundancy.
Virtual Extensible LAN (VXLAN) and Ethernet VPN (EVPN) allow greater flexibility to integrate into existing networks, better scalability without redesigning the underlay network, enhanced security to restrict attacks, and improved performance specially in spine-leaf architectures.

Security with Comprehensive Control

The HPE Networking Comware Switch Series 5550 HI supports flexible authentication methods like 802.1X, MAC Authentication and Encryption for greater device security and policy-driven application authentication. Per-user Access Control Lists (ACLs) provide identity-driven security and access control.
Dynamic ARP protection with functions such as ARP Detection and ARP packet validation blocks broadcast from unauthorized hosts and prevents eavesdropping or theft of network data.
Supports industry-standard MACsec 256 encryption for end-to-end data link layer security, providing increased MAC port binding and link group capacity.
Centralized security policy management and network protection with Intelligent Management Center (IMC) which leverages End User Admission Domination (EAD) integrated security policies, network access control and access right control policies to provide a comprehensive integrated security system.
Security with encryption of all access methods (CLI, GUI, or MIB) through SSHv2, SSL, and/or SNMPv3, and other features including DHCP protection, IP source guard, dynamic ARP protection, and RADIUS/HWTACAS.

Simplified Management and Operations

The HPE Networking Comware Switch Series 5550 HI can be seamlessly managed with IMC to provide end-to-end network transparency with a consistent network experience through comprehensive configuration, compliance, and policy management.
It supports SmartMC, an embedded network management tool with a web-based GUI to simplify operations and facilitate centralized management. It offers features such as configuration backup, software version management and seamless switch replacement.
RMON and sFlow™ provide advanced monitoring and reporting capabilities for statistics, history, alarms, and events.

Country Distributor
Switzerland 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)