location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HyperX Cloud Flight - Wireless Gaming Headset (Black-Red)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HyperX Check ‘HyperX’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HyperX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HyperX Cloud Flight - Wireless Gaming Headset (Black-Red)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4P5L4AM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188489727 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HyperX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 273376
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 May 2025 21:44:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2024
Product end of life date
Bullet Points HyperX Cloud Flight - Wireless Gaming Headset (Black-Red)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Red Gaming Head-band Headset
  • - Wireless USB connectivity 20 m
  • - Circumaural 10 - 21000 Hz 32 Ω 106 dB
  • - Microphone type: Boom -45 dB
  • - Built-in battery Lithium Polymer (LiPo)
More>>>
Gaming-grade wireless with extra-long battery life

Solid wireless connection and 30-hour[1] battery life allow you to keep your gaming sessions on your PC, PS4™, and PS4™ Pro going for longer. Easily monitor charge level with HyperX NGENUITY software.

Signature HyperX comfort and durability

Stay comfortable even during long, late-night gaming sessions thanks to the memory foam ear cushions and adjustable steel slider.

90° rotating ear cups featuring LED lighting effects

Stylish LED ear cups that rotate to provide comfort when worn around your neck.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Gaming
Headset type
Binaural
Product colour *
Black, Red
Country of origin
China, Vietnam
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
Frequency band
2.4 GHz
Wireless range
20 m
Headphones
Ear coupling *
Circumaural
Headphone frequency
10 - 21000 Hz
Impedance
32 Ω
Headphone sensitivity
106 dB
Headphones
Magnet type
Neodymium
Driver type
Dynamic
Microphone
Microphone type *
Boom
Microphone sensitivity
-45 dB
Battery
Battery operated
Yes
Battery type
Built-in battery
Battery technology
Lithium Polymer (LiPo)
Continuous audio playback time
30 h
Battery recharge time
3 h
Charging source
USB
Weight & dimensions
Weight
300 g
Logistics data
Harmonized System (HS) code
85183000
Country Distributor
España 2 distributor(s)
France 3 distributor(s)
Sverige 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)