location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HyperX Alloy Origins PBT HX Red Gaming Keyboard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HyperX Check ‘HyperX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HyperX Alloy Origins PBT HX Red Gaming Keyboard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
639N3AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548061990 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HyperX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HyperX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 312654
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2025 12:34:34
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HyperX Alloy Origins PBT HX Red Gaming Keyboard
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming
  • - USB Mechanical HyperX Red
  • - Full-size (100%) Numeric keypad
  • - Adjustable keyboard height
  • - Backlight RGB LED Multicolour
  • - Black
  • - 1 pc(s)
More>>>
High-quality, durable PBT keycaps

These durable, texture PBT keycaps also feature side-printing, removing the printing from contact to ensure long-term legibility.

Responsive HyperX Mechanical Switches[1]

HyperX-designed key switches blend responsiveness and accuracy, featuring a short travel time and low actuation force. They’re also reliable, rated for 80 million keypresses with no loss of quality.

Built strong: Aircraft-grade aluminum body

The aluminum casing keeps the keyboard structurally sound and stable when the action gets intense and the game hangs in the balance; battle after battle, night after night.

Keyboard
Keyboard key switch technology
HyperX Red
Recommended usage *
Gaming
Connectivity technology *
Wired
Device interface *
USB
Keyboard key switch *
Mechanical
Keyboard layout *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keycaps material
Polybutylene terephthalate (PBT)
Keyboard keys operating life
80 million characters
Keyboard key profile
High-profile
Actuation force
45 g
Rollover
N-key rollover
Polling rate
1000 Hz
Built-in memory
Yes
Game mode
Yes
Design
Backlight *
Yes
Backlight type
RGB LED
Backlight colour
Multicolour
Adjustable backlight
Yes
Keyboard style
Straight
Full-size keyboard
Yes
Wrist rest
No
Adjustable keyboard height
Yes
Product colour *
Black
Surface coloration
Monochromatic
Material
Aluminium
Protection features
Spill resistant
Built-in display
No
Features
USB connector type
USB Type-C
Cable length
1.8 m
Detachable cable
Yes
Removable keycaps
Yes
Anti-ghosting
Yes
Plug and Play
Yes
Power
Power source type *
USB
Power consumption
500 mA
USB Type-C charging port *
No
USB Power Delivery (USB PD)
No
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
Software
Downloadable software
NGENUITY
Weight & dimensions
Keyboard dimensions (WxDxH)
442.5 x 132.5 x 36.39 mm
Keyboard weight
1.07 kg
Weight
1.05 kg
Packaging data
Keycap removal tool
Yes
Quick start guide
Yes
Package width
359 mm
Package depth
130 mm
Package height
35 mm
Package weight
1.1 kg
Packaging content
Number of products included *
1 pc(s)
Cables included
USB Type-C
AC adapter included *
No
Packaging content
1x HyperX-designed ESC Keycap, 1x HyperX-designed spacebar
Technical details
General Product Safety Regulation (GPSR) URL
https://kaas.hpcloud.hp.com/pdf-public/pdf_8666243_en-US-1.pdf https://row.hyperx.com/pages/limited-warranty-statement
Other features
Compatibility
PC, PS5, PS4, Xbox Series X|S, Xbox One
Compatible operating systems
NGENUITY
Depth
173 mm
Height
44 mm
Width
396 mm
Warranty period
2 year(s)
Country Distributor
Nederland 1 distributor(s)
France 3 distributor(s)
United Kingdom 4 distributor(s)
Danmark 4 distributor(s)
Australia 2 distributor(s)
España 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Polska 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)
Deutschland 1 distributor(s)