location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HyperX FURY HX434C16FB3K2/16 memory module 16 GB 2 x 8 GB DDR4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HyperX Check ‘HyperX’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FURY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HX434C16FB3K2/16
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX434C16FB3K2/16 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0740617296556 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘HyperX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HyperX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63610
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 07 Mar 2024
Product end of life date
Setup Sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HyperX FURY HX434C16FB3K2/16 memory module 16 GB 2 x 8 GB DDR4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC/Server 16 GB DDR4
  • - 288-pin DIMM 2 x 8 GB
  • - CAS latency: 16
  • - Intel Extreme Memory Profile (XMP)
More>>>
Features
CAS latency
16
Internal memory *
16 GB
Memory layout (modules x size) *
2 x 8 GB
Internal memory type *
DDR4
Memory clock speed
3466 MHz
Component for *
PC/Server
Memory form factor *
288-pin DIMM
Intel Extreme Memory Profile (XMP)
Yes
Country of origin
China
Cooling type
Heatsink
Certification
CE
Operational conditions
Operating temperature (T-T)
0 - 85 °C
Weight & dimensions
Width
7.2 mm
Depth
133.3 mm
Height
34.1 mm
Weight
72.1 g
Packaging data
Package width
13.9 mm
Package depth
95.2 mm
Package height
171.4 mm
Package weight
96.7 g
Logistics data
Master (outer) case width
203.2 mm
Master (outer) case length
311.1 mm
Master (outer) case height
101.6 mm
Master (outer) case gross weight
2.63 kg
Products per master (outer) case
25 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2020-06-01 08:31:13
Uk has collected 4 expert reviews for HyperX FURY HX434C16FB3K2/16 memory module 16 GB 2 x 8 GB DDR4 and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
tweaktown.com
Updated:
2020-06-01 08:31:13
It seems to have been a while since we last saw DDR4 from HyperX, but with one quick email, we now have a pair of kits to have a look at. The first of which, is the highest binned offering of the Fury line of their memory. Some of the Things HyperX wants...
Bottom line HyperX lost sight by forcing the voltage restraint. Timings are too high, performance is not there, and the cost is higher than most of its competition. We feel that your money is more wisely spent on another set of DDR4 3466MHz sticks...
81%
Brand Image Product code Product Stock Price from
HyperX FURY HX426C16FB3/8 memory module 8 GB 1 x 8 GB DDR4 HyperX FURY HX426C16FB3/8 memory module 8 GB 1 x 8 GB DDR4
(show image)
HX426C16FB3/8 HX426C16FB3/8 0.00
(excl. VAT)
0 (incl. VAT)
HyperX FURY HX424C15FB3/8 memory module 8 GB 1 x 8 GB DDR4 HyperX FURY HX424C15FB3/8 memory module 8 GB 1 x 8 GB DDR4
(show image)
HX424C15FB3/8 HX424C15FB3/8 0.00
(excl. VAT)
0 (incl. VAT)
HyperX FURY HX424C15FB3/16 memory module 16 GB 1 x 16 GB DDR4 HyperX FURY HX424C15FB3/16 memory module 16 GB 1 x 16 GB DDR4
(show image)
HX424C15FB3/16 HX424C15FB3/16 0.00
(excl. VAT)
0 (incl. VAT)
HyperX FURY HX432C16FB3/16 memory module 16 GB 1 x 16 GB DDR4 HyperX FURY HX432C16FB3/16 memory module 16 GB 1 x 16 GB DDR4
(show image)
HX432C16FB3/16 HX432C16FB3/16 0.00
(excl. VAT)
0 (incl. VAT)
HyperX FURY HX426C16FB3/16 memory module 16 GB 1 x 16 GB DDR4 HyperX FURY HX426C16FB3/16 memory module 16 GB 1 x 16 GB DDR4
(show image)
HX426C16FB3/16 HX426C16FB3/16 0.00
(excl. VAT)
0 (incl. VAT)
HyperX FURY HX434C16FB3/16 memory module 16 GB 1 x 16 GB DDR4 HyperX FURY HX434C16FB3/16 memory module 16 GB 1 x 16 GB DDR4
(show image)
HX434C16FB3/16 HX434C16FB3/16 0.00
(excl. VAT)
0 (incl. VAT)
HyperX FURY HX426C16FB3/4 memory module 4 GB 1 x 4 GB DDR4 HyperX FURY HX426C16FB3/4 memory module 4 GB 1 x 4 GB DDR4
(show image)
HX426C16FB3/4 HX426C16FB3/4 0.00
(excl. VAT)
0 (incl. VAT)
HyperX FURY HX430C15FB3/8 memory module 8 GB 1 x 8 GB DDR4 HyperX FURY HX430C15FB3/8 memory module 8 GB 1 x 8 GB DDR4
(show image)
HX430C15FB3/8 HX430C15FB3/8 0.00
(excl. VAT)
0 (incl. VAT)
HyperX FURY HX430C15FB3/4 memory module 4 GB 1 x 4 GB DDR4 HyperX FURY HX430C15FB3/4 memory module 4 GB 1 x 4 GB DDR4
(show image)
HX430C15FB3/4 HX430C15FB3/4 0.00
(excl. VAT)
0 (incl. VAT)
HyperX FURY memory module 16 GB 1 x 16 GB DDR4 HyperX FURY memory module 16 GB 1 x 16 GB DDR4
(show image)
HX430C15FB3/16 FURY 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)