location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Evolve 20 MS Mono USB-C/A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Evolve 20 MS Mono USB-C/A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4993-823-189-01
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0706487027027 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 910
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jul 2025 05:47:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra Evolve 20 MS Mono USB-C/A
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Office/Call center Head-band Headset
  • - Wired USB connectivity
  • - Supraaural 150 - 7000 Hz 32 Ω
  • - Microphone type: Boom -44 dB
More>>>
Clearer conversation for greater efficiency

Great sound for calls and music

Manage calls easily

Call control unit makes it simple to make, take and mute calls

Plug-and-play connectivity

USB connectivity allows for quick and easy set-up

All-day comfort

Foam ear cushions, and on-the-ear design for all-day use

Works with all leading UC platforms

Certified for Skype for Business, Cisco and more

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Monaural
Product colour *
Black
Operating keys
Volume +, Volume -
Volume control
Button
Control unit type
In-line control unit
Control type
Buttons
Cable length
2.15 m
Cable colour
Black
Optimized for
MS
Hearing protection technologies
Jabra PeakStop, Jabra Safetone G616
Music playback
Yes
HD voice
Yes
Suitable for indoor use
Yes
Plug and Play
Yes
Country of origin
China
Certification
CE, FCC, KCC, RCM, UL
Ports & interfaces
Connectivity technology *
Wired
USB connectivity
Yes
USB connector
USB Type-C / USB Type-A
Frequency response (music mode)
20 - 20000 Hz
Frequency response (talk mode)
150 - 7000 Hz
Headphones
Maximum input power
10 mW
Ear coupling *
Supraaural
Headphone frequency
150 - 7000 Hz
Headphones
Impedance
32 Ω
Driver unit
2.8 cm
Microphone
Microphone type *
Boom
Microphone frequency
100 - 10000 Hz
Microphone sensitivity
-44 dB
Microphone direction type
Unidirectional
Microphone noise-canceling
Yes
Microphone mute
Yes
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
170.1 mm
Depth
149.6 mm
Height
59.5 mm
Weight
104 g
Packaging data
Package width
180 mm
Package depth
230 mm
Package height
35 mm
Packaging content
Ear pad material
Foam
Quantity
1
Technical details
Warranty period
2 year(s)
Other features
Call management
Yes
Digital Signal Processing (DSP)
Yes
Country Distributor
United States 1 distributor(s)