location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra EVOLVE 40 UC Mono

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra EVOLVE 40 UC Mono
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6393-829-209-AO
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 619
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Mar 2025 12:05:50
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Jabra 6393-829-209-AO user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Jabra 6393-829-209-AO user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Jabra 6393-829-209-AO user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra EVOLVE 40 UC Mono
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Office/Call center Head-band Headset
  • - Wired 3.5 mm connector USB connectivity
  • - Supraaural 32 Ω 93.6 dB
  • - Microphone type: Boom
More>>>
Stay in the zone and avoid interruptions

Integrated busylight notifies colleagues to avoid interruptions

Find inspiration between calls

Enjoy your music with amazing sound throughout the day

Flexible connectivity

Connect using USB or jack

All-day comfort

Leather-feel ear cushions and on-the-ear design for all-day use

Works with all leading UC platforms

Certified for Skype for Business, Cisco and more

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Monaural
Product colour *
Black
Operating keys
Volume +, Volume -
Volume control
Button
LED indicators
Yes
Hearing protection technologies
Jabra PeakStop, Jabra Safetone G616
Music playback
Yes
Number of simultaneously connected devices (max)
2
HD voice
Yes
Country of origin
China
Certification
Cisco Avaya
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
USB connectivity
Yes
USB connector
USB Type-C / USB Type-A
Bluetooth profiles
A2DP
Frequency response (music mode)
20 - 20000 Hz
Frequency response (talk mode)
150 - 7000 Hz
Headphones
Ear coupling *
Supraaural
Impedance
32 Ω
Headphone sensitivity
93.6 dB
Driver unit
2.8 cm
Microphone
Microphone type *
Boom
Microphone frequency
100 - 10000 Hz
Microphone direction type
Unidirectional
Microphone noise-canceling
Yes
Microphone mute
Yes
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
-10 - 50 °C
Storage temperature (T-T)
-5 - 45 °C
Weight & dimensions
Width
155 mm
Depth
59 mm
Height
181 mm
Weight
143 g
Packaging data
Package width
255 mm
Package depth
190 mm
Package height
10 mm
Package weight
220 g
Packaging content
Quick start guide
Yes
Carrying case
Yes
Ear pad material
Faux leather
Logistics data
Harmonized System (HS) code
85183000
Master (outer) case width
226 mm
Master (outer) case length
564 mm
Master (outer) case height
496 mm
Master (outer) case gross weight
10.8 kg
Products per master (outer) case
42 pc(s)
Technical details
Warranty period
2 year(s)
Certificates
Compliance certificates
CE, Federal Communications Commission (FCC), KCC, RCM
Other features
Call management
Yes
Number of products included
1 pc(s)
Interface type
3.5mm / USB
Storage pouch
Yes
Digital Signal Processing (DSP)
Yes
Brand Image Product code Product Stock Price from
Jabra 9148-01 headphones/headset Wireless Ear-hook Office/Call center Black, Silver Jabra 9148-01 headphones/headset Wireless Ear-hook Office/Call center Black, Silver
(show image)
9148-01 9148-01 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN 9120 Duo, Flex, NC Mic,DECT Jabra GN 9120 Duo, Flex, NC Mic,DECT
(show image)
9129-808-101 GN 9120 Duo, Flex, NC Mic,DECT 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9120 Flex boom, Alcatel EHS Jabra GN9120 Flex boom, Alcatel EHS
(show image)
9120-281-11 GN9120 Flex boom, Alcatel EHS 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9120 Flex boom LP_ std Jabra GN9120 Flex boom LP_ std
(show image)
9120-28-11 GN9120 Flex boom LP_ std 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN 9120 Duo, Flex, NC Mic,DECT Jabra GN 9120 Duo, Flex, NC Mic,DECT
(show image)
9129-808-111 GN 9120 Duo, Flex, NC Mic,DECT 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9120 Midi Jabra GN9120 Midi
(show image)
9120-48-01 Jabra GN9120 Midi 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN 9120 Flex-Boom (NC) Headset Wireless Head-band Office/Call center Black Jabra GN 9120 Flex-Boom (NC) Headset Wireless Head-band Office/Call center Black
(show image)
9120-28-01 GN 9120 Flex-Boom (NC) 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9120 midiboom lp_std power Jabra GN9120 midiboom lp_std power
(show image)
9120-48-11 GN9120 midiboom lp_std power 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9120 DG Jabra GN9120 DG
(show image)
9120-49-21 Jabra GN9120 DG 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9120 Micro boom Headset Wireless Jabra GN9120 Micro boom Headset Wireless
(show image)
9130-01 GN9120 Micro boom 0.00
(excl. VAT)
0 (incl. VAT)