location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra MOTION UC Headset Wireless Ear-hook Calls/Music Bluetooth Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MOTION UC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6630-900-140
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991015249
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61137
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Mar 2025 12:06:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra MOTION UC Headset Wireless Ear-hook Calls/Music Bluetooth Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Silver Calls/Music Ear-hook Headset
  • - Wireless Bluetooth 100 m
  • - Intraaural
  • - Microphone type: Boom
More>>>
Performance
Product type *
Headset
Wearing style *
Ear-hook
Recommended usage *
Calls/Music
Headset type
Monaural
Product colour *
Black, Silver
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Wireless range
100 m
Headphones
Ear coupling *
Intraaural
Microphone
Microphone type *
Boom
Battery
Talk time
7 h
Battery recharge time
2 h
Standby time
360 h
Charging time
2 h
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Weight
17.5 g
Other features
Digital Signal Processing (DSP)
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 17:32:28
Uk has collected 4 expert reviews for Jabra MOTION UC Headset Wireless Ear-hook Calls/Music Bluetooth Black, Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
tekbeattv.com
Updated:
2015-04-28 07:34:45
Most of us that travel quite frequently are often either using our smartphones or VOIP programs. For those of you that use VOIP, the worth of a wireless mobile communication device is priceless. Jabra has a solution for you: Motion UC (Unified Communicati...
Bottom line ' the Jabra Motion UC performed well and the docking station/travel kit provided a unique feature that made our mobile communication a lot easier. We would have liked the Travel Kit to possess an internal battery' with the device lasting typically around...
80%
Brand Image Product code Product Stock Price from
Jabra A Headset - ENG pack Jabra A Headset - ENG pack
(show image)
66001-09 Jabra A Headset - ENG pack 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BIZ 2400 MS USB Jabra BIZ 2400 MS USB
(show image)
2499-823-104 Jabra BIZ 2400 MS USB 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BIZ 2400 Duo Jabra BIZ 2400 Duo
(show image)
2409-700-104 Jabra BIZ 2400 Duo 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BIZ 2400 Mono, 3-in-1 Jabra BIZ 2400 Mono, 3-in-1
(show image)
2406-820-104 Jabra BIZ 2400 Mono, 3-in-1 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN2000 Mono, SoundTube, Narrow Band Jabra GN2000 Mono, SoundTube, Narrow Band
(show image)
2003-320-104 Jabra GN2000 Mono, SoundTube, Narrow Band 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN2000 Jabra GN2000
(show image)
2003-820-104 Jabra GN2000 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN2000 Duo, SoundTube Jabra GN2000 Duo, SoundTube
(show image)
2019-02-04 Jabra GN2000 Duo, SoundTube 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN2000 Mono, SoundTube Jabra GN2000 Mono, SoundTube
(show image)
2013-02-04 Jabra GN2000 Mono, SoundTube 0.00
(excl. VAT)
0 (incl. VAT)