location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Evolve 65 TE - Link390a UC Stereo

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Evolve 65 TE - Link390a UC Stereo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6699-839-409
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991031546 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48824
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Apr 2025 23:02:44
The date of the most recent change of this product data-sheet in Icecat.
Jabra 6699-839-409 user manual (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra Evolve 65 TE - Link390a UC Stereo
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Office/Call center Head-band Headset
  • - Wired & Wireless USB connectivity Bluetooth 5.2 30 m
  • - Circumaural 20 - 20000 Hz
  • - Microphone type: Boom -17 dB
  • - Built-in battery Lithium-Ion (Li-Ion)
More>>>
Freedom to multi-task

Hands-free, wireless connection for multitasking in the office

Stay in the zone and avoid interruptions

Integrated busylight notifies colleagues to avoid interruptions

Always connected

Dual Bluetooth® connectivity to two devices at the same time for calls and music. Flexibility to move up to 30 m away from your connected device

All-day comfort

Leather-feel ear cushions and a lightweight, on-the-ear design for all-day use.

Works with all leading UC platforms

Certified for Skype for Business, Cisco and more

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product colour *
Black
Control unit type
On-ear control unit
LED indicators
Yes
Number of simultaneously connected devices (max)
8
Plug and Play
Yes
Ports & interfaces
Connectivity technology *
Wired & Wireless
USB connectivity
Yes
USB connector
USB Type-A
Bluetooth
Yes
Bluetooth profiles
A2DP, AGHFP, HFP, HSP
Bluetooth version
5.2
Wireless range
30 m
Headphones
Maximum input power
10 mW
Ear coupling *
Circumaural
Headphone frequency
20 - 20000 Hz
Driver unit
2.8 cm
Number of drivers
1
Noise canceling
Yes
Noise canceling type
Passive
Microphone
Microphone type *
Boom
Microphone frequency
100 - 7000 Hz
Microphone sensitivity
-17 dB
Microphone direction type
Unidirectional
Battery
Battery operated
Yes
Battery
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Continuous audio playback time
24 h
Talk time
16 h
Battery recharge time
2 h
Standby time
360 h
Music player
Audio formats supported
SBC
Operational conditions
Operating temperature (T-T)
-10 - 50 °C
Storage temperature (T-T)
-5 - 45 °C
Weight & dimensions
Width
60.5 mm
Depth
157 mm
Height
186 mm
Weight
106.3 g
Packaging data
Package width
51 mm
Package depth
176 mm
Package height
206 mm
Packaging content
Quick start guide
Yes
Warranty card
Yes
Carrying case
Yes
Cables included
USB Type-C to USB Type-A
Pouch
Yes
Quantity
1
Logistics data
Quantity per pack
1 pc(s)
Certificates
Compliance certificates
CE, Federal Communications Commission (FCC)
Other features
Bundled software
Jabra Direct, Jabra Xpress
Country Distributor
Nederland 5 distributor(s)
United Kingdom 4 distributor(s)
Danmark 4 distributor(s)
Deutschland 6 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)