location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Engage 65 SE - Stereo,UK/HK/SG/AU/NZ Low Power

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Engage 65 SE - Stereo,UK/HK/SG/AU/NZ Low Power
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9659-553-117-1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991031287
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14943
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Dec 2024 23:08:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Jabra 9659-553-117-1 user manual (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra Engage 65 SE - Stereo,UK/HK/SG/AU/NZ Low Power
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Office/Call center Head-band Headset
  • - Wireless 150 m
  • - Supraaural 40 - 16000 Hz
  • - Microphone type: Boom
  • - Built-in battery Lithium-Ion (Li-Ion)
More>>>
Industry-leading wireless performance.

Provides superior wireless connectivity to a range of 150 metres, enabling 3x more users in the same office space – with no loss in connection quality. Work away from the desk and still maintain a connection that won’t let you, or your customers, down.

Crystal-clear calls.

Advanced noise-cancelling microphone and enhanced speakers deliver crystal-clear calls even in noisy offices.

Fewer interruptions.

The busylight acts as a do not disturb sign for colleagues.

Connect to up to two devices simultaneously.

You can connect to a deskphone and softphone.

Choice of wearing options to suit every workstyle.

Soft ear cushions provide all-day comfort and a secure fit.

Premium usability and build.

Easily answer and end calls, mute and adjust volume using the intuitive controls on the headset.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product colour *
Black
Operating keys
Answer/end call, Mute, Volume +, Volume -
Volume control
Button
Control unit type
On-ear control unit
Control type
Buttons
DECT connectable
Yes
Hearing protection technologies
Jabra PeakStop, Jabra Safetone 2.0
Suitable for use in country/location
Australia, New Zealand, Singapore, United Kingdom, Hong Kong
Ports & interfaces
Connectivity technology *
Wireless
Frequency response (music mode)
40 - 16000 Hz
Frequency response (talk mode)
150 - 6800 Hz
Wireless range
150 m
Headphones
Ear coupling *
Supraaural
Headphone frequency
40 - 16000 Hz
Microphone
Microphone type *
Boom
Microphone frequency
100 - 10000 Hz
Number of microphones
2
Microphone
MEMS (Micro-Electro-Mechanical System) microphone
Yes
Base station
Base station colour
Black
Battery
Battery operated
Yes
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Rechargeable battery
Yes
Talk time
13 h
Battery recharge time
1.5 h
Charging source
USB
Standby time
52 h
Operational conditions
Operating temperature (T-T)
-10 - 55 °C
Storage temperature (T-T)
-5 - 45 °C
Weight & dimensions
Weight
83 g
Packaging data
Package width
190 mm
Package depth
147 mm
Package height
95 mm
Packaging content
AC adapter included *
Yes
Cables included
Phone, USB Type-A to USB Type-C
Base station
Yes
Quantity
1
Technical details
Warranty period
1 year(s)
Other features
Applications supported
Jabra Direct, Jabra SDK, Jabra Xpress
Brand Image Product code Product Stock Price from
Jabra Engage SE Replacement Headset - Stereo UC, EMEA/APAC Jabra Engage SE Replacement Headset - Stereo UC, EMEA/APAC
(show image)
14401-46 Jabra Engage SE Replacement Headset - Stereo UC, EMEA/APAC 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Engage SE Replacement Headset - Mono UC, EMEA/APAC Jabra Engage SE Replacement Headset - Mono UC, EMEA/APAC
(show image)
14401-41 Jabra Engage SE Replacement Headset - Mono UC, EMEA/APAC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Italia 1 distributor(s)