location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

JVC CU-VD3 optical disc drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CU-VD3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CU-VD 3
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘JVC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6080
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Design
Internal *
No
Performance
Drive device, buffer size
2 MB
Writing speed
CD write speed *
0x
CD rewrite speed
0x
DVD-R write speed
8x
DVD-R Double Layer write speed
4x
DVD-RW write speed
4x
Reading speed
CD read speed *
10x
CD-RW read speed
10x
CD-ROM read speed
10x
DVD-R read speed
12x
Reading speed
DVD-RW read speed
12x
DVD-ROM read speed
5x
DVD-R Double Layer read speed
8x
Weight & dimensions
Height
23 mm
Weight
380 g
Packaging content
AC adapter included
Yes
Other features
Minimum system requirements
Windows XP Home Edition / Professional Windows Vista Home Basic/Home Premium
Dimensions (WxDxH)
141 x 166 x 23 mm
Minimum RAM
128 MB
Minimum processor
800 MHz
Brand Image Product code Product Stock Price from
JVC CU-VD20 optical disc drive Grey JVC CU-VD20 optical disc drive Grey
(show image)
CU-VD20 CU-VD20 0.00
(excl. VAT)
0 (incl. VAT)
JVC CU-VD50EX Share Station optical disc drive JVC CU-VD50EX Share Station optical disc drive
(show image)
CU-VD50 CU-VD50EX Share Station 0.00
(excl. VAT)
0 (incl. VAT)
JVC CU-VD3US Direct DVD Burning optical disc drive Black JVC CU-VD3US Direct DVD Burning optical disc drive Black
(show image)
CU-VD3US CU-VD3US Direct DVD Burning 0.00
(excl. VAT)
0 (incl. VAT)
JVC Everio CU-VD3 Share Station optical disc drive JVC Everio CU-VD3 Share Station optical disc drive
(show image)
CU-VD3 Everio CU-VD3 Share Station 0.00
(excl. VAT)
0 (incl. VAT)