location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

JVC Camera GR-DZ7 2.12 MP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Camera GR-DZ7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GR-DZ7
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘JVC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24862
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:04:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points JVC Camera GR-DZ7 2.12 MP
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.12 MP
  • - Optical zoom: 10x Digital zoom: 300x
  • - LCD 6.35 cm (2.5")
More>>>
Image sensor
Total megapixels *
2.12 MP
Lens system
Focal length range
4.5 - 45 mm
Optical zoom *
10x
Filter size
30.5 mm
Digital zoom *
300x
Shutter
Camera shutter speed
1/50 - 1/4000 s
Display
Display diagonal *
6.35 cm (2.5")
Display
LCD
Camera
Playback zoom (max)
Yes
Weight & dimensions
Width
62 mm
Depth
101 mm
Height
115 mm
Weight *
560 g
Packaging content
Bundled software
Digital Photo Navigator (Win) USB Driver MSC (Win) ImageMixer 2.0
Other features
I/O ports
DV Input/Output USB S-Video Input/Output AV Input/Output S-AV Input/Output Mic Input Analogue Input
Resolution
1600 x 1200 pixels
Media types supported
SD (8MB)
Lens system
Newly Developed High Precision
Focus
AF/Manual
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:02:51
Uk has collected 1 expert review for JVC Camera GR-DZ7 2.12 MP and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
T3.com
Updated:
2011-07-31 20:02:51
In the past, PC owners have sometimes had a hard time downloading their movies, with most camcorders opting for the FireWire connector favoured by Apple Macs. So JVCs new two-megapixel MiniDV shooter is a real step forward for those with Windows XP...
60%
Brand Image Product code Product Stock Price from
JVC Camcorder GR-D239 0.8 MP CCD JVC Camcorder GR-D239 0.8 MP CCD
(show image)
GR-D239 Camcorder GR-D239 0.00
(excl. VAT)
0 (incl. VAT)
JVC GR-DF540 camcorder 1.33 MP CCD JVC GR-DF540 camcorder 1.33 MP CCD
(show image)
GR-DF540 GR-DF540 0.00
(excl. VAT)
0 (incl. VAT)
JVC Camera GR-FXM39 VHS 0.32 MP JVC Camera GR-FXM39 VHS 0.32 MP
(show image)
GRFXM39 Camera GR-FXM39 VHS 0.00
(excl. VAT)
0 (incl. VAT)