location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology A2000 1 TB M.2 PCI Express 3.0 NVMe 3D NAND

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A2000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SA2000M8/1000G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0740617295504 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 289331
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:15:28
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Feb 2024
Product end of life date
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kingston Technology A2000 1 TB M.2 PCI Express 3.0 NVMe 3D NAND
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 TB M.2 PCI Express 3.0
  • - Read speed: 2200 MB/s 250000 IOPS
  • - Write speed: 2000 MB/s 220000 IOPS
  • - 3D NAND NVMe
  • - Hardware encryption 256-bit AES
  • - Component for: PC/Laptop
More>>>
Features
Security algorithms
256-bit AES
SSD capacity *
1 TB
SSD form factor *
M.2
Interface *
PCI Express 3.0
NVMe *
Yes
Memory type *
3D NAND
Component for *
PC/Laptop
Hardware encryption *
Yes
Read speed
2200 MB/s
Write speed
2000 MB/s
Random read (4KB)
250000 IOPS
Random write (4KB)
220000 IOPS
PCI Express interface data lanes
x4
Mean time between failures (MTBF)
2000000 h
TBW rating
600
Certification
CE, FCC
Power
Power consumption (read)
1.7 W
Power consumption (write)
4.5 W
Power consumption (average)
0.08 W
Power consumption (idle)
0.032 W
Weight & dimensions
Width
80 mm
Depth
22 mm
Height
3.5 mm
Weight
6.6 g
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-40 - 85 °C
Operating vibration
2.17 G
Non-operating vibration
20 G
Other features
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84717070
Source Testseek summary Average rating
Reviews
Updated:
2019-11-14 08:56:09
Uk has collected 53 expert reviews for Kingston Technology A2000 1 TB M.2 PCI Express 3.0 NVMe 3D NAND and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
tweaktown.com
Updated:
2019-11-14 08:56:01
M.2 NVMe SSDs have changed the storage landscape forever. Everyone wants them because they are many times faster than SATA-based SSDs and slot right onto most motherboards. With few exceptions, modern M.2 NVMe SSDs are so fast that mainstream users are no...
94%
vortez.net
Updated:
2019-11-14 08:56:01
but thanks to the wonders of the NVMe interface, data queueing and random access times are massively improved over competing SATA models Random K read and write figures are quoted at, IOPS and, IOPSAvailable in capacities of GB, GB and TB and with end...
Good Excellent pricing, Good everyday performance, Easy to install...
Bad Awkward packaging...
Bottom line Until now, NVMe storage has been out of the reach of a lot of people because of high pricing against a sense of diminishing returns over SATA solutions. However, as we progress into higher core count CPUs, larger games with longer loading times and increa...
0%
impulsegamer.com
Updated:
2019-11-14 08:56:09
The Kingston A2000 M.2 NVMe SSD also come in three sizes that include 250GB, 500GB and 1TB (reviewed) which can be sourced online or at good PC enthusiast computer stores with the product coming with a very generous 5-year warranty. The Kingston A2000 M.2...
Bottom line While the Kingston A is not the fastest M. NVMe SSD on the market, it is probably one of the best value ones available and while some users and reviewers for that matter could go back and forward with speeds, this NVMe SSD is still impressive in terms of...
90%
cravingtech.com
Updated:
2019-11-14 08:56:09
Kingston A2000 NVMe PCIe SSD Review – Many PC owners are still on their traditional hard disk drives (HDD) and swear by them. But this is 2019 and as storage gets cheaper and larger, there is no reason to still use an ancient technology to drive your main...
Bottom line Kingston A2000 is a budget NVMe SSD to entice those to upgrade and move away from their HDD or SATA SSD, but don't let the price fool you. While its read speed may not be the fastest, its 2,000MB/s writing speed is something to be praise for.You can purch...
100%
goodgearguide.com.au
Updated:
2019-11-14 08:56:09
As out headline trumpets, the big news here is a new low in NVMe SSD prices, at 10 cents per gigabyte. The drop comes courtesy of Kingston's new A2000, which also offers surprisingly good performance the vast majority of the time.The A2000 is a 2280 (22 m...
Bottom line Kingston recommends its slightly pricier KC2000 for more data-intensive applications, and it is a bit faster, especially during long writes. But honestly, the A2000 is plenty fast enough for most users, and it's superaffordable—the best deal I'm aware of...
0%
expertreviews.co.uk
Updated:
2019-12-26 03:32:01
In fairness, it has a couple of tricks that keep it from being just another PCI-E 3.0 drive. It ditches 64-layer 3D NAND, used by the vast majority of NVMe SSDs, and uses newer 96-layer memory instead, a much denser form of NAND that crams in more memory...
Good Superb performance speeds, Handy 5-year warranty, Very reasonable price...
Bad None to speak of...
Bottom line Maybe it's the 96-layer NAND, maybe it's the Silicon Motion SM2263ENG controller, but whatever the true cause of the A2000's data-shuffling prowess, it's a superb performer for very little money. And since it's both faster and even more affordable than th...
100%
HEXUS.net
Updated:
2020-02-27 17:55:48
The enthusiast SSD market may be touting jaw-dropping speeds and flashy RGB lighting, but it is in the mainstream segment that solid-state drives are being rejuvenated. Increasingly affordable offerings using either a SATA or PCIe interface have eroded a...
Good Strong all-round performance, Competitive pricing, Five-year warranty as standard...
Bad Blue PCB not the best looking...
Bottom line Kingston is establishing itself as a frontrunner in the mainstream SSD segment. Following on from the SATA-based KC600, the PCIe-driven A2000 does an equally impressive job of delivering strong all-round performance at a competitive price.Employing an...
0%
legitreviews.com
Updated:
2019-11-14 08:55:38
Kingston Technology Company has sold millions of SSDs over the past decade and continues to ship a ludicrous numbers of SSDs to this day. In the first half of 2019 they shipped over 13.3 million SSDS alone. Near the end of Summer, Kingston released a new...
Bottom line The Kingston A2000 series is impressive and appears to be ready to shake up the entry-level NVMe SSD market. Now that the MSRP is down to $0.10 per GB on NVMe drives it is going to drive more system builders and DIY users to stop using SATA III SSDs all t...
0%
nikktech.com
Updated:
2019-11-14 08:56:09
With NAND flash prices at an all-time low SSD manufacturers are rushing to release affordable yet high-performance M.2 NVMe models for the masses. As mentioned in our previous reviews even though up until somewhat recently the word "affordable" was used t...
Good Very Good Performance (Up To, 2, 200MB/s Read & 2, 0, 00MB/s Write), Sustained Performance Levels (SNIA Tests), 5 Year, Limited, Warranty, Kingston SSD Manager Software, Price (For Some)...
Bad Current Availability (Should Change Soon)...
Bottom line When Kingston first announced their plans to release the A2000 line we all thought that they would in order to provide consumers on tight budgets with something better than the A1000 line and if that's the case then today just by looking at ou...
0%
pcworld.com_techhive.com
Updated:
2019-11-14 08:56:09
As out headline trumpets, the big news here is a new low in NVMe SSD prices, at 10 cents per gigabyte. The drop comes courtesy of Kingston's new A2000, which also offers surprisingly good performance the vast majority of the time.The A2000 is a 2280 (22 m...
Good Good everyday performance, Amazingly affordable...
Bad Long writes slow to 500MBps...
Bottom line Kingston recommends its slightly pricier KC2000 for more data-intensive applications, and it is a bit faster, especially during long writes. But honestly, the A2000 is plenty fast enough for most users, and it's superaffordable—the best deal I'm aware of...
80%
thessdreview.com
Updated:
2019-11-14 08:56:09
The Kingston A2000 NVMe SSD is meant for entry-level users, or those wanting to upgrade their ultrabook or notebook, as well as system builders. Kingston's recommended price point is$39.99 (250 GB), $59.99 (500GB) and $99.99 for the 1TB version we are rev...
Bottom line The Kingston A2000 NVMe M.2 SSD seems to be firing on all cylinders. First off, it performs at above 2GB/s read and write which is something we should elaborate on. Kingston is the first to state that this is an entry level SSD. If you are going to be nee...
91%
Brand Image Product code Product Stock Price from
Kingston Technology A2000 500 GB M.2 PCI Express 3.0 NVMe 3D NAND Kingston Technology A2000 500 GB M.2 PCI Express 3.0 NVMe 3D NAND
(show image)
SA2000M8/500G A2000 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology A2000 250 GB M.2 PCI Express 3.0 NVMe 3D NAND Kingston Technology A2000 250 GB M.2 PCI Express 3.0 NVMe 3D NAND
(show image)
SA2000M8/250G A2000 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United Arab Emirates 1 distributor(s)
Belgium 1 distributor(s)
Nederland 3 distributor(s)
Suomi 1 distributor(s)
Deutschland 1 distributor(s)