location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

L’OR LM8014/80 coffee maker Fully-auto Capsule coffee machine 1 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
L’OR Check ‘L’OR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LM8014/80
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LM8014/80
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103897453
Category:
Machine used to make coffee.
Coffee Makers Check ‘L’OR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by L’OR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70475
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2025 20:57:47
The date of the most recent change of this product data-sheet in Icecat.
L’OR LM8014/80 user manual (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points L’OR LM8014/80 coffee maker Fully-auto Capsule coffee machine 1 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Fully-auto Capsule coffee machine 1 L
  • - Coffee capsule
  • - 8 cups
  • - Coffee making Espresso making Cappuccino making
  • - 1450 W
  • - Red
More>>>
Performance
Coffee maker type *
Fully-auto
Reservoir for brewed coffee *
Cup
Capacity in cups *
8 cups
Built-in grinder *
No
Appliance placement *
Countertop
Product type *
Capsule coffee machine
Water tank capacity *
1 L
Coffee input type *
Coffee capsule
Brewing time (1 cup)
30 s
Brewing time (2 cups)
60 s
Number of water boilers
1
Country of origin
Romania
Cooking functions & programs
Multi beverage *
Yes
Coffee making
Yes
Espresso making *
Yes
Cappuccino making *
Yes
Ergonomics
Housing material
Plastic
Control type *
Buttons
Built-in display *
No
Removable water tank
Yes
Product colour *
Red
Removable drip tray
Yes
Adjustable drip tray
Yes
Cord length
0.8 m
Easy to clean
Yes
Easy to use
Yes
Power
Power *
1450 W
Power consumption (standby)
0.5 W
Auto power off
Yes
Weight & dimensions
Width
263 mm
Depth
400 mm
Height
280 mm
Weight
4.26 kg
Packaging data
Quantity per pack
1 pc(s)
Package dimensions (WxDxH)
322 x 468 x 345 mm
Package width
322 mm
Package depth
468 mm
Package height
345 mm
Package weight
5.86 kg
Packaging content
Manual
Yes
Technical details
Maximum cup height
12 cm
Product dimensions (WxDxH)
263 x 400 x 280 mm
Other features
Recyclable packaging material
90%
Spout material
Plastic
Drip tray material
Plastic
Pump pressure
19 bar
Cable length
0.8 m