location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M90s Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro SFF PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M90s
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11D10042UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196118968414 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10075
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Dec 2024 09:11:03
The date of the most recent change of this product data-sheet in Icecat.
Carbon Footprint (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkCentre M90s Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro SFF PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 260 W
  • - Intel® Core™ i5 i5-10500 3.1 GHz Processor cores: 6
  • - 8 GB DDR4-SDRAM 2933 MHz 1 x 8 GB
  • - 256 GB SSD DVD±RW Card reader integrated
  • - Intel® UHD Graphics 630
  • - Ethernet LAN 100,1000 Mbit/s
  • - Windows 11 Pro 64-bit
More>>>
<p>Faster than the speed of thought</p>

Faster than the speed of thought

ThinkCentre M90s desktop PC runs at the speed of human imagination. With up to 10th Gen Intel® Core™ i9 vPro® processors and 4 DDR4 UDIMM (2933Mhz) slots for up to 128GB memory support, it has the power you need to run the demanding software that your industry requires.

<p>Security inside and out</p>

Security inside and out

ThinkCentre devices allow your employees to innovate fearlessly with the reinforced security of ThinkShield. It's the most comprehensive end-to-end security solution, featuring a self-healing BIOS, discrete Trusted Platform Module (dTPM) 2.0 chip, Smart USB protection, and more that can be customized to meet your needs. The option of the Intel vPro® accelerates business productivity, safeguards data, and lets you gain long-term stability. Plus, Kensington lock slots and chassis e-locks provide physical security to protect against theft.

<p>Exponential growth</p>

Exponential growth

Your business will never outgrow the ThinkCentre M90s small form factor PC, which offers an array of HDD and SDD expansion slots, giving you the ability to swap in newer and bigger storage drives as your needs expand. Add graphics cards to support industry-specific imaging equipment, use the plentiful expansion slots to connect to legacy peripherals—the possibilities are endless.

<p>Make every minute a work minute</p>

Make every minute a work minute

Keep the M90s desktop connected to the internet and up to date even in sleep mode with Modern Standby. It saves precious time so you can keep work moving efficiently. Additionally, it offers a more convenient user experience with the ability to connect to three displays and a USB-C port located on the front panel that enables quick data sharing.

<p>Comprehensive manageability</p>

Comprehensive manageability

IT professionals will appreciate that ThinkCentre M90s is easy to deploy and easy to manage from both a software and hardware standpoint. Expansion is hassle-free as well, thanks to an ease-of-use design that offers quick access to the DIMM, HDD, SDD, and optical disc drive. The option of Intel vPro® platform is built for business, so you have the assurance that you’re getting everything you need to run productively, more securely, and cost-effectively, 24/7.

<p>Buy this PC and get a Free upgrade to Windows 11 when available. <sup>1</sup></p>

Buy this PC and get a Free upgrade to Windows 11 when available. 1

1Upgrade rollout plan is being finalized and is scheduled to begin late in 2021 and continue into 2022. Specific timing will vary by device. Certain features require specific hardware, see https://www.microsoft.com/windows/windows-11-specifications.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
10th gen Intel® Core™ i5
Processor model *
i5-10500
Processor cores
6
Processor threads
12
Processor boost frequency
4.5 GHz
Processor frequency *
3.1 GHz
Processor cache
12 MB
Processor cache type
Smart Cache
Memory
Internal memory *
8 GB
Maximum internal memory *
128 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
4x DIMM
Memory clock speed
2933 MHz
Non-ECC
Yes
Memory channels
Dual-channel
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive type *
DVD±RW
Number of storage drives installed
1
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
Card reader integrated
Yes
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 630
Maximum on-board graphics card memory
64 GB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
DVI port
No
DisplayPorts quantity
3
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Combo headphone/mic port
Yes
Serial ports quantity
1
Design
Chassis type *
SFF
Colour name
Black
Volume
8.2 L
Placement supported
Horizontal/Vertical
Number of 3.5" bays
1
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Viewing window
No
Performance
Motherboard chipset
Intel Q470
Audio chip
Realtek ALC623-CG
Audio system
High Definition Audio
Built-in speaker(s)
Yes
Number of speakers
1
Password protection
Yes
Password protection type
HDD, Power on
Trusted Platform Module (TPM)
Yes
Product type *
PC
Software
Operating system architecture
64-bit
Operating system language
English
Recovery operating system
Windows 10 Pro
Operating system installed *
Windows 11 Pro
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Power
Power supply *
260 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50/60 Hz
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ErP, TCO
Weight & dimensions
Width *
93 mm
Depth *
298 mm
Height *
340 mm
Weight *
5.3 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
Display
Display included *
No